Images are for reference only

AD5263BRUZ200-R7

  • Mfr Part #AD5263BRUZ200-R7
  • ManufacturerADI(亚德诺)
  • HQ Part #IC0101560
  • PackageTSSOP-24
  • Lead TimeShip in 4-7Days
  • Description-

  • Customer #
  • Datasheet Datasheet
Product Attributes
TypeDescription Select
Product Type
CharacteristicCascade Pin,Selectable Address
Package / CaseTSSOP-24_4.4X7.8MM
Installation TypeSMT
Temperature coefficient30ppm/℃
Interface TypeI²C,SPI
Lead Quantity24Pin
Wiper resistance60Ω
End to end resistance200KΩ
Height1.05mm
Original ManufacturerAnalog Devices, Inc.
Size7.80 x 4.40mm
Data Interface I²C,SPI
Operating Temperature-40℃~+125℃
Resistance Vernier (Ohms) (Typ.)60
Tolerance±30%
Supply Voltage7.5V
Memory Type-
Resistance (Ohms)200KΩ
Number Of Taps256
Number Of Circuits4
To ConfigurePotentiometer
ConeLinear
Part StatusActive
Series-
Manufacturer'S Standard Lead Time-
Moisture Sensitivity Level (MSL)-
Lead Free Or Not-
Terms of Service
ShippingDelivery Period For stock parts, orders placed on HQ Online from 8:00-16:00 will be dispatched on the same day
Once shipped, the transit time depends on the logistics provider you choose:
DHL Express, 3-5 days
FedEx International, 3-5 days
China Post Airmail, 15-45 days
Shipping RateShipping rate for your order can be found in the shopping cart.
Shipping OptionWe provide DHL, FedEx, and China Post Airmail shipping.
Shipping TrackingWe will notify you by email with a tracking number once the order is shipped. You can also find the tracking number in the order history.
Returning/WarrantyReturning HQ Online only accepts return requests due to quality issues. Return requests should be submitted within 30 days of delivery of the goods, please contact customer service for a return authorization.
Parts should be unused and in original packaging.
The customer has to take charge of the shipping.
Warranty All HQ Online purchases come with a 30-day money-back return policy, plus a 90-day HQ Online warranty against any manufacturing defects.
This warranty shall not apply to any item where defects have been caused by improper customer assembly, failure by the customer to follow instructions, product modification, negligent or improper operation.
OrderingHow to Buy HQ Online accepts online orders.
Add to cart > Check out > Submit order > Complete payment >Delivery
Payment PayPal, Payoneer, Credit Card includes Visa, Master, American Express, JCB, Discover.
Western Union, Bank Transfer, Payoneer, AliExpress.
5 In Stock
Qty
Minimum1 Mutiple1
Unit Price$ 0.0557
Ext Price$ 0
Add to Cart
Buy Now
Pricing (USD)
QtyUnit PriceExt Price
1+$8.87252 $8.87252
10+$7.16082 $71.60820
30+$6.47419 $194.22570