Images are for reference only

STM32F407ZGT6

  • Mfr Part #STM32F407ZGT6
  • ManufacturerST Microelectronics
  • HQ Part #MD0038465
  • PackageLQFP144_20X20MM
  • Lead Time Ship immediately
  • Description32-bit MCU microcontroller LQFP144_ 20X20MM 168MHz 192x8KB ARM ® Cortex ®- M4

  • Customer #
  • Datasheet Datasheet
Product Attributes View Similar
TypeDescription Select
Product Type
Connectivity-
Operating Voltage (Range)1.8V~3.6V
Program Space TypeFLASH
Program Space Capacity1MB
Total Number Of I/O Ports114
Primary Frequency Speed (Max)168MHz
CPU CoreARM Cortex-M4
InterfaceCANbus, DCMI, EBI/EMI, Ethernet, I²C, IrDA, LINbus, SPI, UART/USART, USB OTG
Package / CaseLQFP144_20X20MM
Installation TypeSMT
Lead Quantity144Pin
Height1.40mm
Original ManufacturerSTMicroelectronics
Size20.00 x 20.00mm
EEPROM Capacity-
Core Size32-Bit
Part StatusActive
Operating Temperature-40℃~+85℃
Lead Free Or NotYes
SeriesSTM32F4
Moisture Sensitivity Level (MSL)-
Terms of Service
ShippingDelivery Period For stock parts, orders placed on HQ Online from 8:00-16:00 will be dispatched on the same day
Once shipped, the transit time depends on the logistics provider you choose:
DHL Express, 3-5 days
FedEx International, 3-5 days
China Post Airmail, 15-45 days
Shipping RateShipping rate for your order can be found in the shopping cart.
Shipping OptionWe provide DHL, FedEx, and China Post Airmail shipping.
Shipping TrackingWe will notify you by email with a tracking number once the order is shipped. You can also find the tracking number in the order history.
Returning/WarrantyReturning HQ Online only accepts return requests due to quality issues. Return requests should be submitted within 30 days of delivery of the goods, please contact customer service for a return authorization.
Parts should be unused and in original packaging.
The customer has to take charge of the shipping.
Warranty All HQ Online purchases come with a 30-day money-back return policy, plus a 90-day HQ Online warranty against any manufacturing defects.
This warranty shall not apply to any item where defects have been caused by improper customer assembly, failure by the customer to follow instructions, product modification, negligent or improper operation.
OrderingHow to Buy HQ Online accepts online orders.
Add to cart > Check out > Submit order > Complete payment >Delivery
Payment PayPal, Payoneer, Credit Card includes Visa, Master, American Express, JCB, Discover.
Western Union, Bank Transfer, Payoneer, AliExpress.
In Stock
Request Quote