| Images | Mfr Part # | Description | Manufacturer | Price | Qty | Availability | Sensor Type | Type Of Output | Operating Temperature | Installation Type | Package / Case |
|---|---|---|---|---|---|---|---|---|---|---|---|
![]() | SW-18010P | - | SHOU HAN | +10 $0.06244 +50 $0.04995 +200 $0.04683 +1000 $0.03746 | Add Min Qty:10 Multiple: 10 | 670 Ship immediately | - | - | - | - | - |
![]() | HX 1210-C06 | - | hanxia | +10 $0.06774 +100 $0.06337 +500 $0.05900 +2000 $0.05245 +5000 $0.05026 +10000 $0.04895 | Add Min Qty:10 Multiple: 10 | 3970 Ship immediately | - | - | - | - | - |
![]() | HX 0805-C2 | - | hanxia | +10 $0.06774 +100 $0.06337 +500 $0.05900 +2000 $0.05245 +5000 $0.05026 +10000 $0.04895 | Add Min Qty:10 Multiple: 10 | 1985 Ship immediately | - | - | - | - | - |
![]() | TPSW-460 | - | ROCPU | +1 $0.06347 | Add Min Qty:1 Multiple: 1 | 350 Ship immediately | Analog | Original | - | DIP | - |
![]() | MXD2020EL | ACCELEROMETER 1G PWM 8LCC | Memsic Inc. | +1 $5.53151 +10 $5.32664 +100 $4.83495 +500 $4.58911 | Add Min Qty:1 Multiple: 1 | 4 Ship immediately | - | PWM | - | - | - |
![]() | ICM-20600 | - | TDK InvenSense(应美盛) | +1 $7.50853 +10 $6.61337 +30 $6.08066 +100 $5.08098 +500 $4.83317 +1000 $4.72022 | Add Min Qty:1 Multiple: 1 | 925 Ship in 4-7Days | - | - | - | - | - |
![]() | MAX21105ELE+ | IMUs - Inertial Measurement Units MAX21105 6D GYRO+ACCEL BULK 16L | Maxim | +1 $1.21909 +10 $1.13324 +30 $1.11607 | In Stock | 3-axis | I²C,SPI | -40°C~85°C | - | LGA-16 | |
![]() | ICM-42605 | - | TDK InvenSense(应美盛) | +1 $10.11476 | Add Min Qty:1 Multiple: 1 | 2649 Ship in 2-3Days | - | - | - | - | - |
![]() | QC-1210-C06 | Motion Sensors 0.5V~24V SMD,2.85x2.35mm | Qichen | +10 $0.04495 +2000 $0.03091 | In Stock | - | - | - | - | - | |
![]() | XNS100 | Motion & Position Sensors 40.00 x 40.00 Accelerometer, Gyroscope, 6 Axis 5~36V | Microinfinity | - | In Stock | Accelerometer, Gyroscope, 6 Axis | Original | -40°C~85°C | - | SEN_40X40MM | |
![]() | ICM-20948 | IMU Motion Sensors QFN24 accelerometer, Gyroscope, magnetometer, 9 axis, 1.71V~3.6V, QFN24 | InvenSense | +1 $6.51138 +10 $6.27022 +100 $5.69143 +500 $5.40203 | In Stock | Accelerometer, Gyroscope, Magnetometer, 9 Axis | I²C,SPI | -40°C~85°C | - | QFN24_3X3MMQFN24_3X3MM_EP | |
![]() | QC-0805-C2 | Motion Sensors 6V SMD,2x1.35mm | Qichen | +10 $0.04495 +100 $0.04214 +500 $0.03902 +1000 $0.03434 +2000 $0.03122 | In Stock | - | - | - | - | - | |
![]() | XNI200T | XNI200T is an inertial measurement unit (IMU) optimized for industrial applications, which can be used for control and platform stability. XNI200T is calibrated for bias and scaling factors, and uses internal temperature compensation technology to improve sensor accuracy. XNI200T can be easily integrated into any system using RS-232C/I2C, CAN (optional) communication protocols, with an update rate of up to 400Hz. | Microinfinity | - | In Stock | 3-axis | Digital | -40°C~85°C | SMT | SEN_32X32MM_SM | |
![]() | GD8000 | Motion & Position Sensors 32.0 x 32.0 Accelerometer, Gyroscope, 6 Axis 5~16V | Microinfinity | - | In Stock | Accelerometer, Gyroscope, 6 Axis | Digital | -40°C~85°C | - | MODULE_32X32MM | |
![]() | GD8900 | It is a DR / gnss-rtk signal processing equipment, which can provide continuous and accurate navigation information in the harsh gnss-rtk environment | Microinfinity | - | In Stock | Accelerometer, Gyroscope, 6 Axis | Digital | -40°C~85°C | SMT | SEN_32X32MM_SM |