Gas Discharge Tubes (GDT) Showing 186 Results

Manufacturer

Breakdown Voltage

Breakdown Voltage (Pulse)

Pulse Discharge Current (8/20Us)

Accuracy

DC Spark-over Voltage

Package / Case

Apply Results: 186
Results per Page
20
  • 10
  • 20
  • 30
  • 40
  • 50
12345 ... 10
Images
Mfr Part #
Description
Manufacturer
Price
Qty
Availability
Breakdown Voltage
Breakdown Voltage (Pulse)
Pulse Discharge Current (8/20Us)
Accuracy
DC Spark-over Voltage
Package / Case
Images Mfr Part #

Description

Manufacturer Price Qty Availability Breakdown Voltage Breakdown Voltage (Pulse) Pulse Discharge Current (8/20Us) Accuracy DC Spark-over Voltage Package / Case
B32-150-LF

2 500A 0.5pF ±30% 150V 1206 Gas Discharge Tube (GDT) ROHS

Brightking

+5 $0.20691

+50 $0.16428

+150 $0.14676

more
Add
Min Qty:5
Multiple: 5
70
Ship immediately
150V750V500A±30% - 1206
3RL075M-5-SS

Gas Discharge Tubes (GDT) ±20% 5kA 75V 3Gas

Brightking

+1 $0.57491

+10 $0.46230

+30 $0.41489

more
Add
Min Qty:1
Multiple: 1
2279
Ship immediately
75V700V5KA±20%75VGDT_5X7.2MM_SM
4532-091-LF

2kA 0.5pF 90V 2 1812 Gas Discharge Tube (GDT) ROHS

Brightking

+5 $0.10471

+50 $0.08603

+150 $0.07643

more
Add
Min Qty:5
Multiple: 5
37571
Ship immediately
90V700V2KA±30%90V1812
BWF801N

±30% 3kA 1pF 800V 2 SMD,5x4.2mm Gas Discharge Tube (GDT) ROHS

BORN

+5 $0.26358

+50 $0.20866

+150 $0.18610

more
Add
Min Qty:5
Multiple: 5
561
Ship immediately
800V1600V3KA±30% - -
SMD4042-1000E

Gas discharge tube, number of electrodes: 2 DC breakdown voltage: 1000V accuracy: ± 20% pulse discharge current: 3KA inter electrode capacitance: 0.8pf

RUILON

+5 $0.29402

+50 $0.23087

+150 $0.20487

more
Add
Min Qty:5
Multiple: 5
2205
Ship immediately
1kV1800V3KA±20% - -
2RM600L-8-TR

2 1.5pF ±20% 10kA 600V - Gas Discharge Tube (GDT) ROHS

Brightking

+5 $0.33514

+50 $0.27031

+150 $0.24379

Add
Min Qty:5
Multiple: 5
490
Ship immediately
600V1300V10KA±20%600V -
2RK3500L-8

Ultra Low Insertion Loss Size:8.0*8.0mm Impluse Spark-over Voltage:1000-4000V 3KA surge capability tested with 8/20μs pulse as defined by IEC 61000-4-5 Excellent response to fast rising transients

Brightking

+1 $0.28576

+100 $0.25722

+500 $0.24126

Add
Min Qty:1
Multiple: 1
25
Ship immediately
3.5kV - 3KA±20% - GDT_D8X8MM_TM
3RM600L-8

Ultra Low Insertion LossSize: 8.0*10.0mmImpluse Spark-over Voltage: 075-800V10KA surge capability tested with 8/20μs pulse as defined by IEC 61000-4-5Excellent response to fast rising transients

Brightking

+1 $0.61008

+10 $0.49642

+30 $0.43802

Add
Min Qty:1
Multiple: 1
678
Ship immediately
600V1300V10KA±20% - GDT_D8X10MM_TM
4532-601-LF

Gas Discharge Tubes (GDT) 1812 420~780V 2KA 0.5pF

Brightking

+5 $0.15994

+50 $0.12867

+150 $0.11587

more
Add
Min Qty:5
Multiple: 5
2500
Ship immediately
--2KA-600V1812
2RK3000L-8

±20% 3kA 1.5pF 3000V 2 Plugin Gas Discharge Tube (GDT) ROHS

Brightking

+5 $0.33593

+50 $0.26729

+200 $0.22540

more
Add
Min Qty:5
Multiple: 5
1000
Ship immediately
3KV - 3KA±20% - GDT_D8X8MM_TM
SG90

Gas Discharge Tubes (GDT) 1812 90V 2KA

Littelfuse

+1 $0.57478

+10 $0.47195

+30 $0.41165

more
Add
Min Qty:1
Multiple: 1
2338
Ship immediately
90V - 2KA - 90V1812
2R090TB-8

Gas discharge tube, number of electrodes: 2 DC breakdown voltage (typical value):90v accuracy: ± 20% pulse discharge current: 10kA inter electrode capacitance: 1.5pf

RUILON

+1 $0.35362

+10 $0.28122

+30 $0.25190

more
Add
Min Qty:1
Multiple: 1
787
Ship immediately
90V600V10KA±20%90V-
2R090SB-8

Gas discharge tube, number of electrodes: 2 DC breakdown voltage: 90V accuracy: ± 20% pulse discharge current: 10kA

RUILON

+5 $0.24603

+50 $0.20064

+150 $0.18063

Add
Min Qty:5
Multiple: 5
100
Ship immediately
90V600V10KA±20%90VGDT_D8X6MM_SM
SMD4532-150NF

Number of electrodes: 2 DC breakdown voltage: 150V accuracy: ± 30% pulse discharge current: 3KA inter electrode capacitance: 0.5pf

RUILON

+5 $0.22338

+50 $0.17094

+150 $0.14922

more
Add
Min Qty:5
Multiple: 5
114
Ship immediately
150V600V3KA±30% - 1812
SMD3225-090N

Gas discharge tube, number of electrodes: 2 DC breakdown voltage: 90V accuracy: ± 30% pulse discharge current: 1ka inter electrode capacitance: 0.5pf

RUILON

+5 $0.21901

+50 $0.16978

+150 $0.14946

more
Add
Min Qty:5
Multiple: 5
1850
Ship immediately
90V600V1000A±30%90V1210
SMD3225-300N

Breakdown voltage (DC) 300V, insulation resistance 1GΩ, ± 30%

RUILON

+5 $0.21688

+50 $0.16765

+150 $0.14732

more
Add
Min Qty:5
Multiple: 5
2445
Ship immediately
300V800V1000A±30% - 1210
SMD4532-075NF

Number of electrodes: 2 DC breakdown voltage: 75V accuracy: ± 30% pulse discharge current: 3KA inter electrode capacitance: 0.5pf

RUILON

+5 $0.20933

+50 $0.16356

+150 $0.14196

more
Add
Min Qty:5
Multiple: 5
5844
Ship immediately
75V600V3KA±30%75V1812
SMD4532-600NF

Breakdown voltage (DC) 600V, ± 30%, insulation resistance 1GΩ

RUILON

+5 $0.22480

+50 $0.17476

+150 $0.15412

more
Add
Min Qty:5
Multiple: 5
51
Ship immediately
600V1200V2KA±30%600V1812
2RM1000L-8

Ultra Low Insertion LossSize: 8.0*6.0mmImpluse Spark-over Voltage:075-800V10KA surge capability tested with 8/20μs pulse as defined by IEC 61000-4-5Excellent response to fast-rising transients

Brightking

+5 $0.28374

+50 $0.22068

+200 $0.18916

more
Add
Min Qty:5
Multiple: 5
300
Ship immediately
- - 10KA±20% - GDT_D8X6MM_TM
2RK3000L-8-N2AC18

Ultra Low Insertion Loss Size:8.0*8.0mm Impluse Spark-over Voltage:1000-4000V 3KA surge capability tested with 8/20μs pulse as defined by IEC 61000-4-5 Excellent response to fast rising transients

Brightking

+5 $0.28374

+10 $0.23645

+30 $0.21280

more
Add
Min Qty:5
Multiple: 5
79
Ship immediately
- - 3KA±20% - GDT_D8X8MM_TM
 
Results per Page
20
  • 10
  • 20
  • 30
  • 40
  • 50
12345 ... 10