Images are for reference only

39300080

  • Mfr Part #39300080
  • ManufacturerMolex
  • HQ Part #ZHLM0094366
  • Package弯插,P=4.2mm
  • Lead Time Ship immediately
  • DescriptionWire to Board Connectors 2x4P Bending Insert P:4.2mm

  • Customer #
  • Datasheet Datasheet
Product Attributes View Similar
TypeDescription Select
Product Type
Row Spacing-
Spacing4.20mm
Rated Voltage600V
Package / CaseBend Insert,P=4.2mm
Contact MaterialBrass
Rated Current13A
Operating Temperature-40℃~+105℃
Flammability Grade Of MaterialsUL94V-0
Contact CoatingTin
Installation TypeBending Insert
Number of RowsDouble row
Number of Positions8Pin
Pin Structure2x4P
Size18.00 x 12.80mm
Number Of Pins Per Row4
Height9.60mm
ColourWhite
Terms of Service
ShippingDelivery Period For stock parts, orders placed on HQ Online from 8:00-16:00 will be dispatched on the same day
Once shipped, the transit time depends on the logistics provider you choose:
DHL Express, 3-5 days
FedEx International, 3-5 days
China Post Airmail, 15-45 days
Shipping RateShipping rate for your order can be found in the shopping cart.
Shipping OptionWe provide DHL, FedEx, and China Post Airmail shipping.
Shipping TrackingWe will notify you by email with a tracking number once the order is shipped. You can also find the tracking number in the order history.
Returning/WarrantyReturning HQ Online only accepts return requests due to quality issues. Return requests should be submitted within 30 days of delivery of the goods, please contact customer service for a return authorization.
Parts should be unused and in original packaging.
The customer has to take charge of the shipping.
Warranty All HQ Online purchases come with a 30-day money-back return policy, plus a 90-day HQ Online warranty against any manufacturing defects.
This warranty shall not apply to any item where defects have been caused by improper customer assembly, failure by the customer to follow instructions, product modification, negligent or improper operation.
OrderingHow to Buy HQ Online accepts online orders.
Add to cart > Check out > Submit order > Complete payment >Delivery
Payment PayPal, Payoneer, Credit Card includes Visa, Master, American Express, JCB, Discover.
Western Union, Bank Transfer, Payoneer, AliExpress.
176 In Stock
Qty
Minimum1 Mutiple1
Unit Price$ 0.0557
Ext Price$ 0
Add to Cart
Buy Now
Pricing (USD)
QtyUnit PriceExt Price
1+$0.91395 $0.91395
10+$0.73573 $7.35730
30+$0.64738 $19.42140