Images are for reference only

B2P3-VH(LF)(SN)

  • Mfr Part #B2P3-VH(LF)(SN)
  • ManufacturerJST
  • HQ Part #CO0003447
  • Package插件,P=7.92mm
  • Lead Time Ship immediately
  • DescriptionWire to Board Connectors 1x3P(缺1P) Direct Insertion P:7.92mm

  • Customer #
  • Datasheet Datasheet
Product Attributes View Similar
TypeDescription Select
Product Type
Insulation Height0.370"(9.40mm)
Wire Gauge Or Range - Awg18-20AWG
Insulating MaterialPolyamide(PA66),Nylon 66
Fastening Type-
Insulation Color-
Male And FemaleMale
Spacing7.92mm
Rated Voltage250V
Package / CaseDIP,P=7.92mm
Contact MaterialBrass
Rated Current10A
Operating Temperature-25℃~+85℃
Flammability Grade Of MaterialsUL94V-0
Contact CoatingTin
TerminationSolder
Installation TypeDirect Insertion
Contact TypeMale Pin
Number of RowsSingle row
Number of Positions2Pin
Connector TypeJoint
StyleBoard to cable/wire
Pin Structure1x3P(missing 1P)
Mounting OrientationDown
Insulation Resistance1000MΩ
Connector SystemLine to board
Contact Resistance20mΩ
Size-
Number Of Pins Loaded-
Number Of Pins Per Row3
Height9.40mm
SeriesVA
Moisture Sensitivity Level (MSL)1 (Unlimited)
ColourNatural
Terms of Service
ShippingDelivery Period For stock parts, orders placed on HQ Online from 8:00-16:00 will be dispatched on the same day
Once shipped, the transit time depends on the logistics provider you choose:
DHL Express, 3-5 days
FedEx International, 3-5 days
China Post Airmail, 15-45 days
Shipping RateShipping rate for your order can be found in the shopping cart.
Shipping OptionWe provide DHL, FedEx, and China Post Airmail shipping.
Shipping TrackingWe will notify you by email with a tracking number once the order is shipped. You can also find the tracking number in the order history.
Returning/WarrantyReturning HQ Online only accepts return requests due to quality issues. Return requests should be submitted within 30 days of delivery of the goods, please contact customer service for a return authorization.
Parts should be unused and in original packaging.
The customer has to take charge of the shipping.
Warranty All HQ Online purchases come with a 30-day money-back return policy, plus a 90-day HQ Online warranty against any manufacturing defects.
This warranty shall not apply to any item where defects have been caused by improper customer assembly, failure by the customer to follow instructions, product modification, negligent or improper operation.
OrderingHow to Buy HQ Online accepts online orders.
Add to cart > Check out > Submit order > Complete payment >Delivery
Payment PayPal, Payoneer, Credit Card includes Visa, Master, American Express, JCB, Discover.
Western Union, Bank Transfer, Payoneer, AliExpress.
10,774 In Stock
Qty
Minimum10 Mutiple10
Unit Price$ 0.0557
Ext Price$ 0
Add to Cart
Buy Now
Pricing (USD)
QtyUnit PriceExt Price
10+$0.04590 $0.45900
50+$0.04275 $2.13750
200+$0.04013 $8.02600
600+$0.03751 $22.50600
1500+$0.03541 $53.11500
3000+$0.03410 $102.30000