Images are for reference only

A2001WV-4P

  • Mfr Part #A2001WV-4P
  • ManufacturerCJT
  • HQ Part #CO0888255
  • PackageAccessories_10X4.5MM_TM
  • Lead Time Ship immediately
  • DescriptionLine to plate PH 4Pin spacing 2mm, 1 row direct insertion tin plating

  • Customer #
  • Datasheet Datasheet
Product Attributes View Similar
TypeDescription Select
Product Type
Matched Line Spacing-
ApplicationConsumer
Male And FemaleMale
Spacing2.00mm
Rated Voltage100V
Package / CaseAccessories_10X4.5MM_TM
Contact Material Brass,Nickel
Characteristic-
Rated Current2A
Operating Temperature-40℃~+105℃
Flammability Grade Of MaterialsUL94V-0
Contact CoatingTin over Nickel
Installation TypeDIP
Contact TypeMale Pin
Number of RowsSingle row
Number of Positions4Pin
Connector TypeJoint
Pin Structure1x4P
Insulation Resistance1000MΩ
Application LevelConsumer
Partlife CycleActive
Storage Temperature-40~+105℃
CertificationRoHS
Country of OriginChina
Contact Resistance10mΩ
Size10.00 x 4.50mm
ManufacturerShenzhen Changjiang Connector Co., Ltd.
Number Of Pins Per Row4
Height6.10mm
Part StatusActive
SeriesA2001
Lead Free Or NotYes
ColourWhite
Terms of Service
ShippingDelivery Period For stock parts, orders placed on HQ Online from 8:00-16:00 will be dispatched on the same day
Once shipped, the transit time depends on the logistics provider you choose:
DHL Express, 3-5 days
FedEx International, 3-5 days
China Post Airmail, 15-45 days
Shipping RateShipping rate for your order can be found in the shopping cart.
Shipping OptionWe provide DHL, FedEx, and China Post Airmail shipping.
Shipping TrackingWe will notify you by email with a tracking number once the order is shipped. You can also find the tracking number in the order history.
Returning/WarrantyReturning HQ Online only accepts return requests due to quality issues. Return requests should be submitted within 30 days of delivery of the goods, please contact customer service for a return authorization.
Parts should be unused and in original packaging.
The customer has to take charge of the shipping.
Warranty All HQ Online purchases come with a 30-day money-back return policy, plus a 90-day HQ Online warranty against any manufacturing defects.
This warranty shall not apply to any item where defects have been caused by improper customer assembly, failure by the customer to follow instructions, product modification, negligent or improper operation.
OrderingHow to Buy HQ Online accepts online orders.
Add to cart > Check out > Submit order > Complete payment >Delivery
Payment PayPal, Payoneer, Credit Card includes Visa, Master, American Express, JCB, Discover.
Western Union, Bank Transfer, Payoneer, AliExpress.
10,000 In Stock
Qty
Minimum1 Mutiple1
Unit Price$ 0.0557
Ext Price$ 0
Add to Cart
Buy Now
Pricing (USD)
QtyUnit PriceExt Price
1+$0.02282 $0.02282
30+$0.02204 $0.66120
100+$0.02046 $2.04600
500+$0.01889 $9.44500
1000+$0.01810 $18.10000