Images are for reference only

909-361A1015D10100

  • Mfr Part #909-361A1015D10100
  • ManufacturerJingtuojin
  • HQ Part #CO0889797
  • PackageUSB4-TYPEA_13.1X10MM_TM
  • Lead Time Ship immediately
  • DescriptionUSB 2.0 1 Shrouded 4 Female -55℃~+85℃ Type-A Plugin USB Connectors ROHS

  • Customer #
  • Datasheet Datasheet
Product Attributes View Similar
TypeDescription Select
Product Type
Male And Female-
Rated Voltage-
Package / CaseUSB4-TYPEA_13.1X10MM_TM
Rated Current-
Operating Temperature-55~+85℃
Termination-
Installation TypeDIP
Number of Positions4Pin
Connector Type-
Partlife CycleActive
Country of OriginChina
USB TypeType-A
Size13.10 x 10.00mm
ManufacturerShenzhen Jing extension of the Electronic Co.,Ltd.
Height5.72mm
Number Of Contacts4
Number Of Ports4
Part Status-
Series-
Terms of Service
ShippingDelivery Period For stock parts, orders placed on HQonline from 8:00-16:00 will be dispatched on the same day
Once shipped, the transit time depends on the logistics provider you choose:
DHL Express, 3-5 days
FedEx International, 3-5 days
China Post Airmail, 15-45 days
Shipping RateShipping rate for your order can be found in the shopping cart.
Shipping OptionWe provide DHL, FedEx, and China Post Airmail shipping.
Shipping TrackingWe will notify you by email with a tracking number once the order is shipped. You can also find the tracking number in the order history.
Returning/WarrantyReturning HQonline only accepts return requests due to quality issues. Return requests should be submitted within 30 days of delivery of the goods, please contact customer service for a return authorization.
Parts should be unused and in original packaging.
The customer has to take charge of the shipping.
Warranty All HQonline purchases come with a 30-day money-back return policy, plus a 90-day HQonline warranty against any manufacturing defects.
This warranty shall not apply to any item where defects have been caused by improper customer assembly, failure by the customer to follow instructions, product modification, negligent or improper operation.
OrderingHow to Buy HQonline accepts online orders.
Add to cart > Check out > Submit order > Complete payment >Delivery
Payment PayPal, Payoneer, Credit Card includes Visa, Master, American Express, JCB, Discover.
Western Union, Bank Transfer, Payoneer, AliExpress.
In Stock
Request Quote