Images are for reference only

1851122

  • Mfr Part #1851122
  • ManufacturerPhoenix
  • HQ Part #CO0044882
  • PackageP=3.81mm
  • Lead Time Ship immediately
  • DescriptionTerminal Blocks 1x10Pin P=3.81mm Free Hanging

  • Customer #
  • Datasheet Datasheet
Product Attributes View Similar
TypeDescription Select
Product Type
ApplicationConsumer
Insulation Height0.488"(12.40mm)
Terminal TypePlug, Female socket
Wire Gauge Or Range - Mm ²0.14~1.5mm²
Wire Gauge Or Range - Awg16-28AWG
TypePlug,Female Socket
Male And FemaleFemale
Spacing3.81mm
Intrusion Protection-
Rated Voltage160V
Package / CaseP=3.81mm
Contact Material-
Characteristic-
Rated Current8A
Operating Temperature-40℃~+100℃
Flammability Grade Of MaterialsUL94V-0
Contact CoatingTin
Installation TypeFree Hanging
Number of RowsSingle row
Number of Positions10Pin
Connector TypePluggable Terminal Blocks
Pin Structure1x10P
Application LevelConsumer
Partlife CycleActive
Storage Temperature-40~+70℃
Certification-
Size21.00 x 38.89mm
Number Of Pins Per Row10
Height12.40mm
Part StatusActive
SeriesFK-MCP 1,5
Lead Free Or NotYes
Moisture Sensitivity Level (MSL)1 (Unlimited)
ColourGreen
Terms of Service
ShippingDelivery Period For stock parts, orders placed on HQ Online from 8:00-16:00 will be dispatched on the same day
Once shipped, the transit time depends on the logistics provider you choose:
DHL Express, 3-5 days
FedEx International, 3-5 days
China Post Airmail, 15-45 days
Shipping RateShipping rate for your order can be found in the shopping cart.
Shipping OptionWe provide DHL, FedEx, and China Post Airmail shipping.
Shipping TrackingWe will notify you by email with a tracking number once the order is shipped. You can also find the tracking number in the order history.
Returning/WarrantyReturning HQ Online only accepts return requests due to quality issues. Return requests should be submitted within 30 days of delivery of the goods, please contact customer service for a return authorization.
Parts should be unused and in original packaging.
The customer has to take charge of the shipping.
Warranty All HQ Online purchases come with a 30-day money-back return policy, plus a 90-day HQ Online warranty against any manufacturing defects.
This warranty shall not apply to any item where defects have been caused by improper customer assembly, failure by the customer to follow instructions, product modification, negligent or improper operation.
OrderingHow to Buy HQ Online accepts online orders.
Add to cart > Check out > Submit order > Complete payment >Delivery
Payment PayPal, Payoneer, Credit Card includes Visa, Master, American Express, JCB, Discover.
Western Union, Bank Transfer, Payoneer, AliExpress.
5 In Stock
Qty
Minimum1 Mutiple1
Unit Price$ 0.0557
Ext Price$ 0
Add to Cart
Buy Now
Pricing (USD)
QtyUnit PriceExt Price
1+$3.56315 $3.56315
10+$3.40549 $34.05490