Images are for reference only

1844359

  • Mfr Part #1844359
  • ManufacturerPhoenix
  • HQ Part #CO0042278
  • Package弯插,P=3.5mm
  • Lead Time Ship immediately
  • DescriptionTerminal Blocks 1x16Pin P=3.5mm Bending Insert

  • Customer #
  • Datasheet Datasheet
Product Attributes View Similar
TypeDescription Select
Product Type
ApplicationConsumer
Insulation Height0.285"(7.25mm)
Terminal TypeWelding
Wire Gauge Or Range - Mm ²-
Wire Gauge Or Range - Awg-
TypeConnector,Male Pin,With Cover(4 Sides)
Male And FemaleMale
Spacing3.50mm
Intrusion Protection-
Rated Voltage160V
Package / CaseBend Insert,P=3.5mm
Contact Material-
Characteristic-
Rated Current8A
Operating Temperature-40℃~+100℃
Flammability Grade Of MaterialsUL94V-0
Contact CoatingTin
Installation TypeBending Insert
Number of RowsSingle row
Number of Positions16Pin
Connector TypePluggable Terminal Blocks
Pin Structure1x16P
Application LevelConsumer
Partlife CycleActive
Storage Temperature-40~+70℃
Certification-
Size9.20 x 57.40mm
Number Of Pins Per Row16
Height7.25mm
Part StatusActive
SeriesMC 1,5
Lead Free Or NotYes
Moisture Sensitivity Level (MSL)1 (Unlimited)
ColourGreen
Terms of Service
ShippingDelivery Period For stock parts, orders placed on HQ Online from 8:00-16:00 will be dispatched on the same day
Once shipped, the transit time depends on the logistics provider you choose:
DHL Express, 3-5 days
FedEx International, 3-5 days
China Post Airmail, 15-45 days
Shipping RateShipping rate for your order can be found in the shopping cart.
Shipping OptionWe provide DHL, FedEx, and China Post Airmail shipping.
Shipping TrackingWe will notify you by email with a tracking number once the order is shipped. You can also find the tracking number in the order history.
Returning/WarrantyReturning HQ Online only accepts return requests due to quality issues. Return requests should be submitted within 30 days of delivery of the goods, please contact customer service for a return authorization.
Parts should be unused and in original packaging.
The customer has to take charge of the shipping.
Warranty All HQ Online purchases come with a 30-day money-back return policy, plus a 90-day HQ Online warranty against any manufacturing defects.
This warranty shall not apply to any item where defects have been caused by improper customer assembly, failure by the customer to follow instructions, product modification, negligent or improper operation.
OrderingHow to Buy HQ Online accepts online orders.
Add to cart > Check out > Submit order > Complete payment >Delivery
Payment PayPal, Payoneer, Credit Card includes Visa, Master, American Express, JCB, Discover.
Western Union, Bank Transfer, Payoneer, AliExpress.
In Stock
Request Quote