Images are for reference only

1790351

  • Mfr Part #1790351
  • ManufacturerPhoenix
  • HQ Part #CO0420838
  • Package插件,P=7.62mm
  • Lead Time Ship immediately
  • DescriptionTerminal Blocks P=7.62mm Number of PINs Per Row:1 Number of Rows:1

  • Customer #
  • Datasheet Datasheet
Product Attributes View Similar
TypeDescription Select
Product Type
ApplicationIndustrial,
Thread-
Terminal TypeSpring type terminal blocks
Wire Gauge Or Range - Mm ²24-16AWG(0.2-1.5)mm²
Wire Gauge Or Range - Awg16~24
Spacing7.62mm
Rated Voltage300V
Package / CaseDIP,P=7.62mm
CharacteristicInterlock(side),touch by tab type
Rated Current17.5A
Operating Temperature-40℃~+100℃
Contact Coating Thickness5.00~7.00µm
Contact Coating-
Installation TypeDirect Insertion
Number of RowsSingle row
Number of Positions1Pin
Pin Structure1x1P
Mounting OrientationVertical
Application LevelIndustrial
Partlife CycleActive
Storage Temperature-40~+70℃
Certification-
Size13.60 x 7.62mm
Number Of Pins Per Row1
Height12.70mm
Number Of Ports-
Part StatusActive
SeriesFFKDS(A)/H1
Lead Free Or NotYes
Moisture Sensitivity Level (MSL)1 (Unlimited)
ColourGreen
Terms of Service
ShippingDelivery Period For stock parts, orders placed on HQ Online from 8:00-16:00 will be dispatched on the same day
Once shipped, the transit time depends on the logistics provider you choose:
DHL Express, 3-5 days
FedEx International, 3-5 days
China Post Airmail, 15-45 days
Shipping RateShipping rate for your order can be found in the shopping cart.
Shipping OptionWe provide DHL, FedEx, and China Post Airmail shipping.
Shipping TrackingWe will notify you by email with a tracking number once the order is shipped. You can also find the tracking number in the order history.
Returning/WarrantyReturning HQ Online only accepts return requests due to quality issues. Return requests should be submitted within 30 days of delivery of the goods, please contact customer service for a return authorization.
Parts should be unused and in original packaging.
The customer has to take charge of the shipping.
Warranty All HQ Online purchases come with a 30-day money-back return policy, plus a 90-day HQ Online warranty against any manufacturing defects.
This warranty shall not apply to any item where defects have been caused by improper customer assembly, failure by the customer to follow instructions, product modification, negligent or improper operation.
OrderingHow to Buy HQ Online accepts online orders.
Add to cart > Check out > Submit order > Complete payment >Delivery
Payment PayPal, Payoneer, Credit Card includes Visa, Master, American Express, JCB, Discover.
Western Union, Bank Transfer, Payoneer, AliExpress.
In Stock
Request Quote