Images are for reference only

WJ128V-5.0-2P

  • Mfr Part #WJ128V-5.0-2P
  • ManufacturerKangnex
  • HQ Part #CO0895511
  • Package插件,P=5mm
  • Lead Time Ship immediately
  • DescriptionScrew type terminal block 2Pin(1x2) P=5mm direct insertion green

  • Customer #
  • Datasheet Datasheet
Product Attributes View Similar
TypeDescription Select
Product Type
Current - Ul16A
Current Iec20A
Wire Gauge Or Range - Mm ²2.5mm²
Wire Gauge Or Range - Awg12-22AWG
Spacing5.00mm
Rated Voltage300V
Package / CaseDIP,P=5mm
Rated Current16A
Operating Temperature-40℃~+105℃
Installation TypeDirect Insertion
Number of RowsSingle row
Number of Positions2Pin
Pin Structure1x2P
Partlife CycleActive
Certification-
Country of OriginChina
Size10.00 x 10.30mm
Voltage - Ul300V
Voltage Iec250V
Number Of Pins Per Row2
Height14.10mm
Part StatusActive
SeriesWJ128V
ColourGreen
Terms of Service
ShippingDelivery Period For stock parts, orders placed on HQ Online from 8:00-16:00 will be dispatched on the same day
Once shipped, the transit time depends on the logistics provider you choose:
DHL Express, 3-5 days
FedEx International, 3-5 days
China Post Airmail, 15-45 days
Shipping RateShipping rate for your order can be found in the shopping cart.
Shipping OptionWe provide DHL, FedEx, and China Post Airmail shipping.
Shipping TrackingWe will notify you by email with a tracking number once the order is shipped. You can also find the tracking number in the order history.
Returning/WarrantyReturning HQ Online only accepts return requests due to quality issues. Return requests should be submitted within 30 days of delivery of the goods, please contact customer service for a return authorization.
Parts should be unused and in original packaging.
The customer has to take charge of the shipping.
Warranty All HQ Online purchases come with a 30-day money-back return policy, plus a 90-day HQ Online warranty against any manufacturing defects.
This warranty shall not apply to any item where defects have been caused by improper customer assembly, failure by the customer to follow instructions, product modification, negligent or improper operation.
OrderingHow to Buy HQ Online accepts online orders.
Add to cart > Check out > Submit order > Complete payment >Delivery
Payment PayPal, Payoneer, Credit Card includes Visa, Master, American Express, JCB, Discover.
Western Union, Bank Transfer, Payoneer, AliExpress.
605 In Stock
Qty
Minimum5 Mutiple5
Unit Price$ 0.0557
Ext Price$ 0
Add to Cart
Buy Now
Pricing (USD)
QtyUnit PriceExt Price
5+$0.10629 $0.53145
50+$0.08643 $4.32150
100+$0.08514 $8.51400
200+$0.07622 $15.24400
500+$0.06685 $33.42500