Images are for reference only

AD590JH

  • Mfr Part #AD590JH
  • ManufacturerADI
  • HQ Part #ST0058372
  • PackageTO-52-3
  • Lead Time Ship immediately
  • DescriptionTO-52 Temperature Sensors ROHS

  • Customer #
  • Datasheet Datasheet
Product Attributes View Similar
TypeDescription Select
Product Type
Detection Temperature - Local-55~+150℃
Detect Temperature - Remote-
Characteristic-
Type Of Output-
Installation TypeDIP
Sensor TypeAnalog
Operating Temperature-55°C~150°C
Current - Power298.2µA
Voltage - Power4~30V
Moisture Sensitivity Level (MSL)-
Package / CaseTO-52-3
Partlife CycleActive
Storage Temperature-55~+150℃
Lead Quantity3Pin
Certificationrohs
Country of OriginAmerica
Original ManufacturerAnalog Devices, Inc.
BrandADI
GradeIndustrial
SizeΦ5.84 x 3.81mm
Height0.76mm
Accuracy±5℃
Lead Free Or NotYes
SeriesAD590
Part StatusActive
Terms of Service
ShippingDelivery Period For stock parts, orders placed on HQonline from 8:00-16:00 will be dispatched on the same day
Once shipped, the transit time depends on the logistics provider you choose:
DHL Express, 3-5 days
FedEx International, 3-5 days
China Post Airmail, 15-45 days
Shipping RateShipping rate for your order can be found in the shopping cart.
Shipping OptionWe provide DHL, FedEx, and China Post Airmail shipping.
Shipping TrackingWe will notify you by email with a tracking number once the order is shipped. You can also find the tracking number in the order history.
Returning/WarrantyReturning HQonline only accepts return requests due to quality issues. Return requests should be submitted within 30 days of delivery of the goods, please contact customer service for a return authorization.
Parts should be unused and in original packaging.
The customer has to take charge of the shipping.
Warranty All HQonline purchases come with a 30-day money-back return policy, plus a 90-day HQonline warranty against any manufacturing defects.
This warranty shall not apply to any item where defects have been caused by improper customer assembly, failure by the customer to follow instructions, product modification, negligent or improper operation.
OrderingHow to Buy HQonline accepts online orders.
Add to cart > Check out > Submit order > Complete payment >Delivery
Payment PayPal, Payoneer, Credit Card includes Visa, Master, American Express, JCB, Discover.
Western Union, Bank Transfer, Payoneer, AliExpress.
272 In Stock
Qty
Minimum1 Mutiple1
Unit Price$ 0.0557
Ext Price$ 0
Add to Cart
Buy Now
Pricing (USD)
QtyUnit PriceExt Price
1+$7.25020 $7.25020
10+$6.91627 $69.16270