Images are for reference only

HHM1520

  • Mfr Part #HHM1520
  • ManufacturerTDK
  • HQ Part #RF0029786
  • Package
  • Lead TimeShip in 4-5Days
  • Description2dB 10dB 180°@±10° 2.4GHz~2.5GHz 1dB 50Ω:100Ω SMD Balun ROHS

  • Customer #
  • Datasheet Datasheet
Product Attributes
TypeDescription Select
Product Type
Package / Case0805
Transformer TypeMultilayer Balun
Turn Ratio (Primary: Secondary)1:1
Working Frequency 2.4GHz~2.5GHz
Maximum Installation Height0.95mm
Size2.00 x 1.25mm
Installation TypeSMT
Moisture Sensitivity Level (MSL)-
Partlife CycleActive
Storage Temperature-40~+85℃
Country of OriginJapan
Original ManufacturerTDK Corporation
Part StatusActive
Operating Temperature-40℃~+85℃
Terms of Service
ShippingDelivery Period For stock parts, orders placed on HQ Online from 8:00-16:00 will be dispatched on the same day
Once shipped, the transit time depends on the logistics provider you choose:
DHL Express, 3-5 days
FedEx International, 3-5 days
China Post Airmail, 15-45 days
Shipping RateShipping rate for your order can be found in the shopping cart.
Shipping OptionWe provide DHL, FedEx, and China Post Airmail shipping.
Shipping TrackingWe will notify you by email with a tracking number once the order is shipped. You can also find the tracking number in the order history.
Returning/WarrantyReturning HQ Online only accepts return requests due to quality issues. Return requests should be submitted within 30 days of delivery of the goods, please contact customer service for a return authorization.
Parts should be unused and in original packaging.
The customer has to take charge of the shipping.
Warranty All HQ Online purchases come with a 30-day money-back return policy, plus a 90-day HQ Online warranty against any manufacturing defects.
This warranty shall not apply to any item where defects have been caused by improper customer assembly, failure by the customer to follow instructions, product modification, negligent or improper operation.
OrderingHow to Buy HQ Online accepts online orders.
Add to cart > Check out > Submit order > Complete payment >Delivery
Payment PayPal, Payoneer, Credit Card includes Visa, Master, American Express, JCB, Discover.
Western Union, Bank Transfer, Payoneer, AliExpress.
In Stock
Request Quote