Images are for reference only

RX8010SJ

  • Mfr Part #RX8010SJ
  • ManufacturerEPSON(爱普生)
  • HQ Part #IC0444259
  • PackageSOP-8
  • Lead TimeShip in 4-7Days
  • DescriptionReal Time Clock

  • Customer #
  • Datasheet Datasheet
Product Attributes
TypeDescription Select
Product Type
Working Voltage1.6V~5.5V
Storage Capacity 128B
Installation TypeSMT
Package / CaseSOP-8
Lead Quantity8Pin
Height2.65mm
L x W/Size7.00 x 3.90mm
Maximum Clock Frequency32.768KHz
Partlife CycleActive
ApplicationConsumer
CertificationRoHS
Country of OriginJapan
Original ManufacturerSeiko Epson Corporation
Date FormatYY-MM-DD
Time FormatHH:MM:SS
TypeClock/Calendar
Part StatusActive
Lead Free Or NotYes
Operating Temperature-40℃~+85℃
Interface TypeI²C
Terms of Service
ShippingDelivery Period For stock parts, orders placed on HQ Online from 8:00-16:00 will be dispatched on the same day
Once shipped, the transit time depends on the logistics provider you choose:
DHL Express, 3-5 days
FedEx International, 3-5 days
China Post Airmail, 15-45 days
Shipping RateShipping rate for your order can be found in the shopping cart.
Shipping OptionWe provide DHL, FedEx, and China Post Airmail shipping.
Shipping TrackingWe will notify you by email with a tracking number once the order is shipped. You can also find the tracking number in the order history.
Returning/WarrantyReturning HQ Online only accepts return requests due to quality issues. Return requests should be submitted within 30 days of delivery of the goods, please contact customer service for a return authorization.
Parts should be unused and in original packaging.
The customer has to take charge of the shipping.
Warranty All HQ Online purchases come with a 30-day money-back return policy, plus a 90-day HQ Online warranty against any manufacturing defects.
This warranty shall not apply to any item where defects have been caused by improper customer assembly, failure by the customer to follow instructions, product modification, negligent or improper operation.
OrderingHow to Buy HQ Online accepts online orders.
Add to cart > Check out > Submit order > Complete payment >Delivery
Payment PayPal, Payoneer, Credit Card includes Visa, Master, American Express, JCB, Discover.
Western Union, Bank Transfer, Payoneer, AliExpress.
6,037 In Stock
Qty
Minimum1 Mutiple1
Unit Price$ 0.0557
Ext Price$ 0
Add to Cart
Buy Now
Pricing (USD)
QtyUnit PriceExt Price
1+$0.46016 $0.46016
50+$0.35370 $17.68500
1000+$0.32623 $326.23000