Images are for reference only

SIT9121AI-2D1-XXX000.FP0000X

  • Mfr Part #SIT9121AI-2D1-XXX000.FP0000X
  • ManufacturerSiTime
  • HQ Part #CR0005432
  • PackageSMD7050_6P
  • Lead Time Ship immediately
  • DescriptionProgrammable Crystal Oscillators ±20ppm 2.25V~3.63V SMD7050_6P

  • Customer #
  • Datasheet Datasheet
Product Attributes View Similar
TypeDescription Select
Product Type
Lead Quantity6Pin
Installation TypeSMT
Frequency Error±20ppm
TypeMEMS (Silicon)
Size7.00 x 5.00mm
Package / CaseSMD7050_6P
Operating Temperature-40℃~+85℃
Supply Voltage2.25V~3.63V
Output typeLVDS
Current Consumption55mA
Pb FreeYes
Product StateActive
Start up Time6ms
Duty Cycle45~55%
Partlife CycleActive
Control Function-
Country of OriginAmerica
Original ManufacturerSiTime Corporation
Frequency Stability±20ppm
SeriesSiT9121
GradeIndustrial
Programmable TypeBlank (The program must be enabled by the user)
Height0.90mm
Terms of Service
ShippingDelivery Period For stock parts, orders placed on HQ Online from 8:00-16:00 will be dispatched on the same day
Once shipped, the transit time depends on the logistics provider you choose:
DHL Express, 3-5 days
FedEx International, 3-5 days
China Post Airmail, 15-45 days
Shipping RateShipping rate for your order can be found in the shopping cart.
Shipping OptionWe provide DHL, FedEx, and China Post Airmail shipping.
Shipping TrackingWe will notify you by email with a tracking number once the order is shipped. You can also find the tracking number in the order history.
Returning/WarrantyReturning HQ Online only accepts return requests due to quality issues. Return requests should be submitted within 30 days of delivery of the goods, please contact customer service for a return authorization.
Parts should be unused and in original packaging.
The customer has to take charge of the shipping.
Warranty All HQ Online purchases come with a 30-day money-back return policy, plus a 90-day HQ Online warranty against any manufacturing defects.
This warranty shall not apply to any item where defects have been caused by improper customer assembly, failure by the customer to follow instructions, product modification, negligent or improper operation.
OrderingHow to Buy HQ Online accepts online orders.
Add to cart > Check out > Submit order > Complete payment >Delivery
Payment PayPal, Payoneer, Credit Card includes Visa, Master, American Express, JCB, Discover.
Western Union, Bank Transfer, Payoneer, AliExpress.
196 In Stock
Qty
Minimum1 Mutiple1
Unit Price$ 0.0557
Ext Price$ 0
Add to Cart
Buy Now
Pricing (USD)
QtyUnit PriceExt Price
1+$6.77513 $6.77513
10+$6.52486 $65.24860
100+$5.92423 $592.42300
500+$5.62391 $2811.95500