Images are for reference only

TP2604-SR

  • Mfr Part #TP2604-SR
  • Manufacturer思瑞浦(3PEAK)
  • HQ Part #IC0546198
  • PackageSOIC-8
  • Lead TimeShip in 4-7Days
  • Description10MHz 2 SOIC-8 Precision OpAmps ROHS

  • Customer #
  • Datasheet Datasheet
Product Attributes
TypeDescription Select
Product Type
Output Current Of Each Channel25mA
Operating Supply Current1.2mA
Input Bias Current0.04pA
-3db Bandwidth10MHz
Gain Bandwidth Product (Gbp)10MHz
Pendulum Rate6.5V/μs
Type Of OutputRail-to-Rail
Operating Temperature-40℃~+125℃
PackingTape/Reel
Installation TypeSMT
Input Offset Voltage (Vos)4mV
Supply Voltage, Single/Double (±)2.7V~36V;±1.35V~±18V
Package / CaseSOIC-8
Noise density (eN)17nV/√Hz@1KHz
Rail-to-RailTrack-to-track output
Common Mode Rejection Ratio - CMRR-
THD plus Noise0.0001%
Partlife CycleActive
Storage Temperature-65~+150℃
Lead Quantity8Pin
Height1.75mm
L x W/Size4.90 x 3.90mm
MPQ2500pcs
Country of OriginChina
Original Manufacturer3Peak Incorporated
Brand3Peak
Supply Voltage36V
Number Of Channels2
Terms of Service
ShippingDelivery Period For stock parts, orders placed on HQ Online from 8:00-16:00 will be dispatched on the same day
Once shipped, the transit time depends on the logistics provider you choose:
DHL Express, 3-5 days
FedEx International, 3-5 days
China Post Airmail, 15-45 days
Shipping RateShipping rate for your order can be found in the shopping cart.
Shipping OptionWe provide DHL, FedEx, and China Post Airmail shipping.
Shipping TrackingWe will notify you by email with a tracking number once the order is shipped. You can also find the tracking number in the order history.
Returning/WarrantyReturning HQ Online only accepts return requests due to quality issues. Return requests should be submitted within 30 days of delivery of the goods, please contact customer service for a return authorization.
Parts should be unused and in original packaging.
The customer has to take charge of the shipping.
Warranty All HQ Online purchases come with a 30-day money-back return policy, plus a 90-day HQ Online warranty against any manufacturing defects.
This warranty shall not apply to any item where defects have been caused by improper customer assembly, failure by the customer to follow instructions, product modification, negligent or improper operation.
OrderingHow to Buy HQ Online accepts online orders.
Add to cart > Check out > Submit order > Complete payment >Delivery
Payment PayPal, Payoneer, Credit Card includes Visa, Master, American Express, JCB, Discover.
Western Union, Bank Transfer, Payoneer, AliExpress.
7,284 In Stock
Qty
Minimum1 Mutiple1
Unit Price$ 0.0557
Ext Price$ 0
Add to Cart
Buy Now
Pricing (USD)
QtyUnit PriceExt Price
1+$0.09947 $0.09947
100+$0.09932 $9.93200
1000+$0.09923 $99.23000
4000+$0.09314 $372.56000