Images are for reference only

G6A-274P-ST-US DC12

  • Mfr Part #G6A-274P-ST-US DC12
  • ManufacturerOmron
  • HQ Part #RE0193788
  • PackageRELAY_20X9.9MM_TM
  • Lead Time Ship immediately
  • DescriptionSignal Relays RELAY_20.2X10.1MM_TM DPDT 16.7mA 12V

  • Customer #
  • Datasheet Datasheet
Product Attributes View Similar
TypeDescription Select
Product Type
Switching Voltage250VAC,220VDC
Rated Contact Current2A
Installation TypeDIP
Contact FormDPDT
L x W/Size20.00 x 9.90mm
Partlife CycleActive
Storage Temperature-40~+70℃
ApplicationIndustrial
CertificationRoHS
Country of OriginJapan
Original ManufacturerOmron Corporation
Voltage - Switch Ac250V
Height8.20mm
Voltage - Switching Dc220V
Part StatusActive
SeriesG6A-2
Lead Free Or NotYes
Lead Quantity8Pin
Package / CaseRELAY_20X9.9MM_TM
Operating Temperature-40℃~+70℃
Coil Resistance720Ω
Contact Material Silver Alloy (Ag) with Gold Plating
Release Time3ms
Contact ShapeDPDT(Type 2C)
Coil Voltage12V
Coil Current16.7mA
Relay TypeGeneral Purpose
Terms of Service
ShippingDelivery Period For stock parts, orders placed on HQ Online from 8:00-16:00 will be dispatched on the same day
Once shipped, the transit time depends on the logistics provider you choose:
DHL Express, 3-5 days
FedEx International, 3-5 days
China Post Airmail, 15-45 days
Shipping RateShipping rate for your order can be found in the shopping cart.
Shipping OptionWe provide DHL, FedEx, and China Post Airmail shipping.
Shipping TrackingWe will notify you by email with a tracking number once the order is shipped. You can also find the tracking number in the order history.
Returning/WarrantyReturning HQ Online only accepts return requests due to quality issues. Return requests should be submitted within 30 days of delivery of the goods, please contact customer service for a return authorization.
Parts should be unused and in original packaging.
The customer has to take charge of the shipping.
Warranty All HQ Online purchases come with a 30-day money-back return policy, plus a 90-day HQ Online warranty against any manufacturing defects.
This warranty shall not apply to any item where defects have been caused by improper customer assembly, failure by the customer to follow instructions, product modification, negligent or improper operation.
OrderingHow to Buy HQ Online accepts online orders.
Add to cart > Check out > Submit order > Complete payment >Delivery
Payment PayPal, Payoneer, Credit Card includes Visa, Master, American Express, JCB, Discover.
Western Union, Bank Transfer, Payoneer, AliExpress.
3 In Stock
Qty
Minimum1 Mutiple1
Unit Price$ 0.0557
Ext Price$ 0
Add to Cart
Buy Now
Pricing (USD)
QtyUnit PriceExt Price
1+$1.29079 $1.29079