Images are for reference only

LMV321IDCKR

  • Mfr Part #LMV321IDCKR
  • ManufacturerTI
  • HQ Part #IC0119760
  • PackageSC-70-5
  • Lead Time Ship immediately
  • Description1 1MHz SC-70-5 Operational Amplifier ROHS

  • Customer #
  • Datasheet Datasheet
Product Attributes View Similar
TypeDescription Select
Product Type
Output Current160mA
Operating Supply Current130μA
Input Bias Current15nA
Gain Bandwidth Product (Gbp)1MHz
Pendulum Rate1V/μs
Type Of OutputFull Swing
Operating Temperature-40℃~+125℃
Installation TypeSMT
Input Offset Voltage (Vos)1.7mV
Quiescent Current (Max)130μA
Package / CaseSC-70-5
Input Offset Voltage Drift (Vos TC)5uV/℃
Rail-to-RailTrack-to-track output
Common Mode Rejection Ratio - CMRR63dB
Picth0.65mm
Partlife CycleActive
Lead Quantity5Pin
Height0.95mm
L x W/Size2.15 x 1.40mm
Country of OriginAmerica
Original ManufacturerTexas Instruments Incorporated
Supply Voltage2.7V~5.5V
Number Of Channels1
Terms of Service
ShippingDelivery Period For stock parts, orders placed on HQ Online from 8:00-16:00 will be dispatched on the same day
Once shipped, the transit time depends on the logistics provider you choose:
DHL Express, 3-5 days
FedEx International, 3-5 days
China Post Airmail, 15-45 days
Shipping RateShipping rate for your order can be found in the shopping cart.
Shipping OptionWe provide DHL, FedEx, and China Post Airmail shipping.
Shipping TrackingWe will notify you by email with a tracking number once the order is shipped. You can also find the tracking number in the order history.
Returning/WarrantyReturning HQ Online only accepts return requests due to quality issues. Return requests should be submitted within 30 days of delivery of the goods, please contact customer service for a return authorization.
Parts should be unused and in original packaging.
The customer has to take charge of the shipping.
Warranty All HQ Online purchases come with a 30-day money-back return policy, plus a 90-day HQ Online warranty against any manufacturing defects.
This warranty shall not apply to any item where defects have been caused by improper customer assembly, failure by the customer to follow instructions, product modification, negligent or improper operation.
OrderingHow to Buy HQ Online accepts online orders.
Add to cart > Check out > Submit order > Complete payment >Delivery
Payment PayPal, Payoneer, Credit Card includes Visa, Master, American Express, JCB, Discover.
Western Union, Bank Transfer, Payoneer, AliExpress.
3,442 In Stock
Qty
Minimum5 Mutiple5
Unit Price$ 0.0557
Ext Price$ 0
Add to Cart
Buy Now
Pricing (USD)
QtyUnit PriceExt Price
5+$0.18582 $0.92910
50+$0.14650 $7.32500
600+$0.10863 $65.17800
1200+$0.10700 $128.40000
3000+$0.09925 $297.75000