Images are for reference only

RS622XM

  • Mfr Part #RS622XM
  • ManufacturerRUNIC(润石)
  • HQ Part #IC0445527
  • PackageMSOP-8
  • Lead TimeShip in 3-5Days
  • DescriptionMSOP-8 Operational Amplifier ROHS

  • Customer #
  • Datasheet Datasheet
Product Attributes
TypeDescription Select
Product Type
Operating Supply Current1μA
Input Bias Current1pA
Gain Bandwidth Product (Gbp)7MHz
Pendulum Rate3.7V/μs
Type Of OutputRail-to-Rail
Operating Temperature-40℃~+125℃
Installation TypeSMT
Input Offset Voltage (Vos)3mV
Package / CaseMSOP8_3X3MM
Input Offset Voltage Drift (Vos TC)1uV/℃
Common Mode Rejection Ratio - CMRR83dB
Partlife CycleActive
Storage Temperature-65~+150℃
Lead Quantity8Pin
Height1.10mm
L x W/Size3.00 x 3.00mm
CertificationRoHS
Country of OriginChina
Original ManufacturerJiangsu Runic Technology Co., Ltd.
Supply Voltage5.5V
Number Of Channels2
Terms of Service
ShippingDelivery Period For stock parts, orders placed on HQ Online from 8:00-16:00 will be dispatched on the same day
Once shipped, the transit time depends on the logistics provider you choose:
DHL Express, 3-5 days
FedEx International, 3-5 days
China Post Airmail, 15-45 days
Shipping RateShipping rate for your order can be found in the shopping cart.
Shipping OptionWe provide DHL, FedEx, and China Post Airmail shipping.
Shipping TrackingWe will notify you by email with a tracking number once the order is shipped. You can also find the tracking number in the order history.
Returning/WarrantyReturning HQ Online only accepts return requests due to quality issues. Return requests should be submitted within 30 days of delivery of the goods, please contact customer service for a return authorization.
Parts should be unused and in original packaging.
The customer has to take charge of the shipping.
Warranty All HQ Online purchases come with a 30-day money-back return policy, plus a 90-day HQ Online warranty against any manufacturing defects.
This warranty shall not apply to any item where defects have been caused by improper customer assembly, failure by the customer to follow instructions, product modification, negligent or improper operation.
OrderingHow to Buy HQ Online accepts online orders.
Add to cart > Check out > Submit order > Complete payment >Delivery
Payment PayPal, Payoneer, Credit Card includes Visa, Master, American Express, JCB, Discover.
Western Union, Bank Transfer, Payoneer, AliExpress.
4,184 In Stock
Qty
Minimum5 Mutiple5
Unit Price$ 0.0557
Ext Price$ 0
Add to Cart
Buy Now
Pricing (USD)
QtyUnit PriceExt Price
5+$0.41708 $2.08540
50+$0.31238 $15.61900
150+$0.26700 $40.05000
500+$0.20543 $102.71500