Images are for reference only

GMI6027P-2C58DB

  • Mfr Part #GMI6027P-2C58DB
  • Manufacturer赢海(INGHAi)
  • HQ Part #EM0000129
  • Package6.0*2.7mm
  • Lead TimeShip in 4-7Days
  • Descriptionφ6.0*h2.7mm 2.2KR 1.5V-10V 1033 0.5mA -58DB

  • Customer #
  • Datasheet Datasheet
Product Attributes
TypeDescription Select
Product Type
Impedance2.2KΩ
Frequency Range 100Hz~10KHz
Installation TypeDIP
Current Consumption0.5mA
Sensitivity Reduction-3dB
Lead Quantity2Pin
Partlife CycleActive
CertificationRoHS
Country of OriginChina
Original ManufacturerDongguan Inghai Electronics Co., Ltd.
Working Voltage 2V
Storage Temperature-40~+85℃
Height (Maximum)2.70mm
Signal-To-Noise Ratio≥58dBA
Sensitivity-58dB
DirectionOmnidirectional
Current Consumption0.5mA
Part StatusActive
Lead Free Or NotYes
SizeΦ6.00 x 2.70mm
Operating Temperature-30℃~+70℃
Package / CaseMIC_D6X2.7MM_TM
Terms of Service
ShippingDelivery Period For stock parts, orders placed on HQ Online from 8:00-16:00 will be dispatched on the same day
Once shipped, the transit time depends on the logistics provider you choose:
DHL Express, 3-5 days
FedEx International, 3-5 days
China Post Airmail, 15-45 days
Shipping RateShipping rate for your order can be found in the shopping cart.
Shipping OptionWe provide DHL, FedEx, and China Post Airmail shipping.
Shipping TrackingWe will notify you by email with a tracking number once the order is shipped. You can also find the tracking number in the order history.
Returning/WarrantyReturning HQ Online only accepts return requests due to quality issues. Return requests should be submitted within 30 days of delivery of the goods, please contact customer service for a return authorization.
Parts should be unused and in original packaging.
The customer has to take charge of the shipping.
Warranty All HQ Online purchases come with a 30-day money-back return policy, plus a 90-day HQ Online warranty against any manufacturing defects.
This warranty shall not apply to any item where defects have been caused by improper customer assembly, failure by the customer to follow instructions, product modification, negligent or improper operation.
OrderingHow to Buy HQ Online accepts online orders.
Add to cart > Check out > Submit order > Complete payment >Delivery
Payment PayPal, Payoneer, Credit Card includes Visa, Master, American Express, JCB, Discover.
Western Union, Bank Transfer, Payoneer, AliExpress.
7 In Stock
Qty
Minimum1 Mutiple1
Unit Price$ 0.0557
Ext Price$ 0
Add to Cart
Buy Now
Pricing (USD)
QtyUnit PriceExt Price
1+$0.64579 $0.64579
100+$0.38520 $38.52000
500+$0.26964 $134.82000
1000+$0.19261 $192.61000
2000+$0.18298 $365.96000
10000+$0.16950 $1695.00000