Images are for reference only

MP2370DJ-LF-Z

  • Mfr Part #MP2370DJ-LF-Z
  • ManufacturerMPS
  • HQ Part #IC0005788
  • PackageTSOT-23-6
  • Lead TimeShip in 4-7Days
  • DescriptionLED Lighting Drivers 1.2A, 24V, 1.4MHz Step-Down WLED Drvr

  • Customer #
  • Datasheet -
Product Attributes
TypeDescription Select
Product Type
Lead Quantity6Pin
Output Current1.2A
Working Frequency 1.4MHz
TypeDC-DC
Output Voltage 15V
Switching Frequency 1.4MHz
Topological Structure Step-Down (Buck)
Built In Switch Tube-
Package / CaseTSOT23-6
Installation TypeSMT
Working Voltage 4.5V~24V
Number of Output Channels1
Internal SwitchYes
Partlife CycleActive
MPQ3000pcs
Country of OriginAmerica
Original ManufacturerMonolithic Power Systems Inc.
BrandMPS
Height1.10mm
Number Of Channels1
Size3.00 x 1.70mm
DimmingPWM
Operating Temperature-40℃~+85℃
Series-
Lead Free Or NotYes
Terms of Service
ShippingDelivery Period For stock parts, orders placed on HQ Online from 8:00-16:00 will be dispatched on the same day
Once shipped, the transit time depends on the logistics provider you choose:
DHL Express, 3-5 days
FedEx International, 3-5 days
China Post Airmail, 15-45 days
Shipping RateShipping rate for your order can be found in the shopping cart.
Shipping OptionWe provide DHL, FedEx, and China Post Airmail shipping.
Shipping TrackingWe will notify you by email with a tracking number once the order is shipped. You can also find the tracking number in the order history.
Returning/WarrantyReturning HQ Online only accepts return requests due to quality issues. Return requests should be submitted within 30 days of delivery of the goods, please contact customer service for a return authorization.
Parts should be unused and in original packaging.
The customer has to take charge of the shipping.
Warranty All HQ Online purchases come with a 30-day money-back return policy, plus a 90-day HQ Online warranty against any manufacturing defects.
This warranty shall not apply to any item where defects have been caused by improper customer assembly, failure by the customer to follow instructions, product modification, negligent or improper operation.
OrderingHow to Buy HQ Online accepts online orders.
Add to cart > Check out > Submit order > Complete payment >Delivery
Payment PayPal, Payoneer, Credit Card includes Visa, Master, American Express, JCB, Discover.
Western Union, Bank Transfer, Payoneer, AliExpress.
569 In Stock
Qty
Minimum1 Mutiple1
Unit Price$ 0.0557
Ext Price$ 0
Add to Cart
Buy Now
Pricing (USD)
QtyUnit PriceExt Price
1+$2.92363 $2.92363
100+$2.34934 $234.93400
750+$2.08830 $1566.22500
1500+$1.97084 $2956.26000
3000+$1.87947 $5638.41000