Images are for reference only

2834006-1

  • Mfr Part #2834006-1
  • ManufacturerTE
  • HQ Part #CO0338012
  • PackageSMD,P=4mm
  • Lead Time Ship immediately
  • DescriptionLED Light Strips / Lighting Connectors 18-22AWG P=4mm

  • Customer #
  • Datasheet Datasheet
Product Attributes View Similar
TypeDescription Select
Product Type
Wire Gauge Or Range - Mm ²18AWG,20AWG,22AWG
Wire Gauge Or Range - Awg18-22AWG
Mating Times-
Spacing-
Rated Voltage400V
Package / CaseSMD,P=4mm
Contact MaterialCopper Alloy
Characteristic-
Rated Current6A
Operating Temperature-40℃~+125℃
Contact CoatingTin
TerminationWelding
Installation TypeSMT
Number of RowsSingle row
Number of Positions1Pin
Connector TypeSocket,Poke In cable
StyleBoard to cable/wire
Connector SystemLine to board
Partlife CycleActive
Certification-
Country of OriginSwitzerland
Size12.70 x 2.00mm
ManufacturerTE Connectivity
Height4.48mm
Part StatusActive
Series2834006
Lead Free Or NotYes
Moisture Sensitivity Level (MSL)1 (Unlimited)
ColourNatural
Terms of Service
ShippingDelivery Period For stock parts, orders placed on HQ Online from 8:00-16:00 will be dispatched on the same day
Once shipped, the transit time depends on the logistics provider you choose:
DHL Express, 3-5 days
FedEx International, 3-5 days
China Post Airmail, 15-45 days
Shipping RateShipping rate for your order can be found in the shopping cart.
Shipping OptionWe provide DHL, FedEx, and China Post Airmail shipping.
Shipping TrackingWe will notify you by email with a tracking number once the order is shipped. You can also find the tracking number in the order history.
Returning/WarrantyReturning HQ Online only accepts return requests due to quality issues. Return requests should be submitted within 30 days of delivery of the goods, please contact customer service for a return authorization.
Parts should be unused and in original packaging.
The customer has to take charge of the shipping.
Warranty All HQ Online purchases come with a 30-day money-back return policy, plus a 90-day HQ Online warranty against any manufacturing defects.
This warranty shall not apply to any item where defects have been caused by improper customer assembly, failure by the customer to follow instructions, product modification, negligent or improper operation.
OrderingHow to Buy HQ Online accepts online orders.
Add to cart > Check out > Submit order > Complete payment >Delivery
Payment PayPal, Payoneer, Credit Card includes Visa, Master, American Express, JCB, Discover.
Western Union, Bank Transfer, Payoneer, AliExpress.
In Stock
Request Quote