Images are for reference only

XL-2121RGBC-WS2812B

  • Mfr Part #XL-2121RGBC-WS2812B
  • ManufacturerXINGLIGHT
  • HQ Part #PH11800374
  • PackageSMD-4P,2.1x2.1mm
  • Lead Time Ship immediately
  • DescriptionLED Addressable, Specialty

  • Customer #
  • Datasheet Datasheet
Product Attributes View Similar
TypeDescription Select
Product Type
Luminous ColorRGB three colors
Size2.10 x 2.10mm
Angle Of View120°
Installation TypeSMT
Operating Temperature-30℃~+85℃
Package / CaseSMD-4P,2.1x2.1mm
Transmission Delay0.16μs
PWM Frequency1.5KHz
Luminous intensity - Blue100mcd~200mcd
Luminous intensity - Green550mcd~750mcd
Luminous intensity - Red200mcd~300mcd
Peak Wavelength - Blue470nm
Peak Wavelength - Green525nm
Peak Wavelength - Red625nm
Dominant Wavelength - Blue455nm~475nm
Dominant Wavelength - Green515nm~535nm
Dominant Wavelength - Red620nm~630nm
Working Voltage3.3V~5.5V
Height1.00mm
Terms of Service
ShippingDelivery Period For stock parts, orders placed on HQ Online from 8:00-16:00 will be dispatched on the same day
Once shipped, the transit time depends on the logistics provider you choose:
DHL Express, 3-5 days
FedEx International, 3-5 days
China Post Airmail, 15-45 days
Shipping RateShipping rate for your order can be found in the shopping cart.
Shipping OptionWe provide DHL, FedEx, and China Post Airmail shipping.
Shipping TrackingWe will notify you by email with a tracking number once the order is shipped. You can also find the tracking number in the order history.
Returning/WarrantyReturning HQ Online only accepts return requests due to quality issues. Return requests should be submitted within 30 days of delivery of the goods, please contact customer service for a return authorization.
Parts should be unused and in original packaging.
The customer has to take charge of the shipping.
Warranty All HQ Online purchases come with a 30-day money-back return policy, plus a 90-day HQ Online warranty against any manufacturing defects.
This warranty shall not apply to any item where defects have been caused by improper customer assembly, failure by the customer to follow instructions, product modification, negligent or improper operation.
OrderingHow to Buy HQ Online accepts online orders.
Add to cart > Check out > Submit order > Complete payment >Delivery
Payment PayPal, Payoneer, Credit Card includes Visa, Master, American Express, JCB, Discover.
Western Union, Bank Transfer, Payoneer, AliExpress.
83,895 In Stock
Qty
Minimum5 Mutiple5
Unit Price$ 0.0557
Ext Price$ 0
Add to Cart
Buy Now
Pricing (USD)
QtyUnit PriceExt Price
5+$0.10058 $0.50290
50+$0.07886 $3.94300
150+$0.06817 $10.22550
500+$0.05954 $29.77000
3000+$0.05263 $157.89000
6000+$0.04919 $295.14000