Images are for reference only

MC33072ADR2G

  • Mfr Part #MC33072ADR2G
  • ManufacturerON
  • HQ Part #IC0119828
  • PackageSOIC-8
  • Lead Time Ship immediately
  • Description100nA 2 4.5MHz 500uV SOIC-8 Operational Amplifier ROHS

  • Customer #
  • Datasheet Datasheet
Product Attributes View Similar
TypeDescription Select
Product Type
Output Current30mA
Output Current Of Each Channel30mA
Operating Supply Current1.9mA
Input Bias Current100nA
-3db Bandwidth-
Gain Bandwidth Product (Gbp)4.5MHz
Pendulum Rate13V/μs
Type Of Output-
Operating Temperature-40℃~+85℃
PackingTape/Reel
Installation TypeSMT
Input Offset Voltage (Vos)500μV
Supply Voltage, Single/Double (±)3V~44V;±1.5V~±22V
Package / CaseSOIC-8
Input Offset Voltage Drift (Vos TC)10μV/℃
Common Mode Rejection Ratio - CMRR97dB
Partlife CycleActive
Application LevelAEC-Q100
Storage Temperature-65~+150℃
Lead Quantity8Pin
Height1.75mm
L x W/Size5.00 x 4.00mm
CertificationAEC-Q100,RoHS
MPQ2500pcs
Country of OriginAmerica
Original ManufacturerON Semiconductor Inc.
BrandON
Supply Voltage44V
Number Of Channels2
Amplifier TypeJ-FET
Terms of Service
ShippingDelivery Period For stock parts, orders placed on HQ Online from 8:00-16:00 will be dispatched on the same day
Once shipped, the transit time depends on the logistics provider you choose:
DHL Express, 3-5 days
FedEx International, 3-5 days
China Post Airmail, 15-45 days
Shipping RateShipping rate for your order can be found in the shopping cart.
Shipping OptionWe provide DHL, FedEx, and China Post Airmail shipping.
Shipping TrackingWe will notify you by email with a tracking number once the order is shipped. You can also find the tracking number in the order history.
Returning/WarrantyReturning HQ Online only accepts return requests due to quality issues. Return requests should be submitted within 30 days of delivery of the goods, please contact customer service for a return authorization.
Parts should be unused and in original packaging.
The customer has to take charge of the shipping.
Warranty All HQ Online purchases come with a 30-day money-back return policy, plus a 90-day HQ Online warranty against any manufacturing defects.
This warranty shall not apply to any item where defects have been caused by improper customer assembly, failure by the customer to follow instructions, product modification, negligent or improper operation.
OrderingHow to Buy HQ Online accepts online orders.
Add to cart > Check out > Submit order > Complete payment >Delivery
Payment PayPal, Payoneer, Credit Card includes Visa, Master, American Express, JCB, Discover.
Western Union, Bank Transfer, Payoneer, AliExpress.
769 In Stock
Qty
Minimum5 Mutiple5
Unit Price$ 0.0557
Ext Price$ 0
Add to Cart
Buy Now
Pricing (USD)
QtyUnit PriceExt Price
5+$0.22225 $1.11125
50+$0.17157 $8.57850
150+$0.15039 $22.55850
500+$0.11825 $59.12500
2500+$0.10551 $263.77500