Images are for reference only

IRS2186STRPBF

  • Mfr Part #IRS2186STRPBF
  • ManufacturerInfineon
  • HQ Part #IC0012646
  • PackageSOIC-8
  • Lead Time Ship immediately
  • Description4A 10V~20V 4A SO-8N Gate Drive ICs ROHS

  • Customer #
  • Datasheet Datasheet
Product Attributes View Similar
TypeDescription Select
Product Type
Lead Quantity8Pin
Output Current4A
Type Of Output-
Package / CaseSOIC-8
Installation TypeSMT
Rise/Fall Time22ns,18ns
Working Voltage 10V~20V
Channel TypeIndependent
Peak Output Current(source)4A
Peak Output Current(sink)4A
Original ManufacturerInfineon Technologies AG
Height1.75mm
Load TypeMOSFET;IGBT
Size4.90 x 3.90mm
Operating Temperature-40℃~+150℃
Input TypeNon-Inverting
Logic Voltage - Vil, Vih0.8V,2.5V
Grid TypeIGBT, N-Channel MOSFET
Number Of Drives2
Series-
Lead Free Or NotYes
Terms of Service
ShippingDelivery Period For stock parts, orders placed on HQ Online from 8:00-16:00 will be dispatched on the same day
Once shipped, the transit time depends on the logistics provider you choose:
DHL Express, 3-5 days
FedEx International, 3-5 days
China Post Airmail, 15-45 days
Shipping RateShipping rate for your order can be found in the shopping cart.
Shipping OptionWe provide DHL, FedEx, and China Post Airmail shipping.
Shipping TrackingWe will notify you by email with a tracking number once the order is shipped. You can also find the tracking number in the order history.
Returning/WarrantyReturning HQ Online only accepts return requests due to quality issues. Return requests should be submitted within 30 days of delivery of the goods, please contact customer service for a return authorization.
Parts should be unused and in original packaging.
The customer has to take charge of the shipping.
Warranty All HQ Online purchases come with a 30-day money-back return policy, plus a 90-day HQ Online warranty against any manufacturing defects.
This warranty shall not apply to any item where defects have been caused by improper customer assembly, failure by the customer to follow instructions, product modification, negligent or improper operation.
OrderingHow to Buy HQ Online accepts online orders.
Add to cart > Check out > Submit order > Complete payment >Delivery
Payment PayPal, Payoneer, Credit Card includes Visa, Master, American Express, JCB, Discover.
Western Union, Bank Transfer, Payoneer, AliExpress.
61 In Stock
Qty
Minimum1 Mutiple1
Unit Price$ 0.0557
Ext Price$ 0
Add to Cart
Buy Now
Pricing (USD)
QtyUnit PriceExt Price
1+$2.29609 $2.29609