Images are for reference only

ADAU1452WBCPZ-RL

  • Mfr Part #ADAU1452WBCPZ-RL
  • ManufacturerAnalog
  • HQ Part #IC0073652
  • Package
  • Lead TimeShip in 4-7Days
  • DescriptionLFCSP-VQ-72 Digital Signal Processors / Controllers (DSPs/DSCs) ROHS

  • Customer #
  • Datasheet Datasheet
Product Attributes
TypeDescription Select
Product Type
-
-
Operating Voltage (Range)1.2V~3.3V
Program Space Capacity160KB
Package / CaseLFCSP72_10X9.75_EP
Installation TypeSMT
Lead Quantity72Pin
Maximum Clock Frequency294.912MHz
Number Of Cores-
Core TypeSigma
Operating Frequency-
Partlife CycleActive
Height0.85mm
CertificationRoHS
Country of OriginAmerica
Original ManufacturerAnalog Devices, Inc.
Storage Temperature-65℃~+150℃
Size10.00 x 9.75mm
Part StatusActive
TypeSigma
Operating Temperature-40℃~+105℃
Non-Volatile Memory-
Lead Free Or NotYes
SeriesSigmaDSP®
Moisture Sensitivity Level (MSL)-
Terms of Service
ShippingDelivery Period For stock parts, orders placed on HQ Online from 8:00-16:00 will be dispatched on the same day
Once shipped, the transit time depends on the logistics provider you choose:
DHL Express, 3-5 days
FedEx International, 3-5 days
China Post Airmail, 15-45 days
Shipping RateShipping rate for your order can be found in the shopping cart.
Shipping OptionWe provide DHL, FedEx, and China Post Airmail shipping.
Shipping TrackingWe will notify you by email with a tracking number once the order is shipped. You can also find the tracking number in the order history.
Returning/WarrantyReturning HQ Online only accepts return requests due to quality issues. Return requests should be submitted within 30 days of delivery of the goods, please contact customer service for a return authorization.
Parts should be unused and in original packaging.
The customer has to take charge of the shipping.
Warranty All HQ Online purchases come with a 30-day money-back return policy, plus a 90-day HQ Online warranty against any manufacturing defects.
This warranty shall not apply to any item where defects have been caused by improper customer assembly, failure by the customer to follow instructions, product modification, negligent or improper operation.
OrderingHow to Buy HQ Online accepts online orders.
Add to cart > Check out > Submit order > Complete payment >Delivery
Payment PayPal, Payoneer, Credit Card includes Visa, Master, American Express, JCB, Discover.
Western Union, Bank Transfer, Payoneer, AliExpress.
3,554 In Stock
Qty
Minimum1 Mutiple1
Unit Price$ 0.0557
Ext Price$ 0
Add to Cart
Buy Now
Pricing (USD)
QtyUnit PriceExt Price
1+$10.13399 $10.13399
10+$8.75225 $87.52250
50+$8.37795 $418.89750
100+$7.90139 $790.13900