Images are for reference only

MT41K256M16TW-107IT:P

  • Mfr Part #MT41K256M16TW-107IT:P
  • ManufacturerMICRON/美光
  • HQ Part #IC0446658
  • PackageFBGA
  • Lead TimeShip in 1-4Days
  • DescriptionDRAMs 4Gb 933MHz SDRAM-DDR3L FBGA96_14X8MM

  • Customer #
  • Datasheet Datasheet
Product Attributes
TypeDescription Select
Product Type
-
-
Access Time20ns
Installation TypeSMT
Interface TypeParallel
Operating Voltage (Range)1.283V~1.45V
Storage Capacity 4Gb
Clock Frequency (Max)933MHz
Package / CaseFBGA-96
Lead Quantity96Pin
Height1.10mm
L x W/Size14.00 x 8.00mm
Original ManufacturerMicron Technology,Inc.
Part StatusActive
TechnologySDRAM-DDR3L
Operating Temperature-40℃~+95℃
Memory FormatDRAM
Memory TypeVolatile
Terms of Service
ShippingDelivery Period For stock parts, orders placed on HQ Online from 8:00-16:00 will be dispatched on the same day
Once shipped, the transit time depends on the logistics provider you choose:
DHL Express, 3-5 days
FedEx International, 3-5 days
China Post Airmail, 15-45 days
Shipping RateShipping rate for your order can be found in the shopping cart.
Shipping OptionWe provide DHL, FedEx, and China Post Airmail shipping.
Shipping TrackingWe will notify you by email with a tracking number once the order is shipped. You can also find the tracking number in the order history.
Returning/WarrantyReturning HQ Online only accepts return requests due to quality issues. Return requests should be submitted within 30 days of delivery of the goods, please contact customer service for a return authorization.
Parts should be unused and in original packaging.
The customer has to take charge of the shipping.
Warranty All HQ Online purchases come with a 30-day money-back return policy, plus a 90-day HQ Online warranty against any manufacturing defects.
This warranty shall not apply to any item where defects have been caused by improper customer assembly, failure by the customer to follow instructions, product modification, negligent or improper operation.
OrderingHow to Buy HQ Online accepts online orders.
Add to cart > Check out > Submit order > Complete payment >Delivery
Payment PayPal, Payoneer, Credit Card includes Visa, Master, American Express, JCB, Discover.
Western Union, Bank Transfer, Payoneer, AliExpress.
350 In Stock
Qty
Minimum1 Mutiple1
Unit Price$ 0.0557
Ext Price$ 0
Add to Cart
Buy Now
Pricing (USD)
QtyUnit PriceExt Price
1+$10.86423 $10.86423