Images are for reference only

5177984-6

  • Mfr Part #5177984-6
  • ManufacturerTE Connectivity(泰科电子)
  • HQ Part #CO0583622
  • PackageSMD,P=0.8mm
  • Lead TimeShip in 4-6Days
  • DescriptionBoard to Board Connectors

  • Customer #
  • Datasheet Datasheet
Product Attributes
TypeDescription Select
Product Type
Male And FemaleFemale
Spacing0.80mm
Rated Voltage100V
Package / CaseSMD,P=0.8mm
CharacteristicBoard guide rail
Rated Current500mA
Operating Temperature-40℃~+125℃
Contact Coating Thickness0.203µm
Contact CoatingGold
Installation TypeStand Mounting
Number of RowsDouble row
Number of Positions140Pin
Connector TypePlug,central contact strip
Mounting OrientationVertical
Connector SystemPlate to plate
Partlife CycleActive
Country of OriginSwitzerland
Size61.80 x 6.00mm
ManufacturerTE Connectivity
Height4.60mm
Part StatusActive
SeriesFH
Lead Free Or NotYes
Moisture Sensitivity Level (MSL)1 (Unlimited)
Terms of Service
ShippingDelivery Period For stock parts, orders placed on HQ Online from 8:00-16:00 will be dispatched on the same day
Once shipped, the transit time depends on the logistics provider you choose:
DHL Express, 3-5 days
FedEx International, 3-5 days
China Post Airmail, 15-45 days
Shipping RateShipping rate for your order can be found in the shopping cart.
Shipping OptionWe provide DHL, FedEx, and China Post Airmail shipping.
Shipping TrackingWe will notify you by email with a tracking number once the order is shipped. You can also find the tracking number in the order history.
Returning/WarrantyReturning HQ Online only accepts return requests due to quality issues. Return requests should be submitted within 30 days of delivery of the goods, please contact customer service for a return authorization.
Parts should be unused and in original packaging.
The customer has to take charge of the shipping.
Warranty All HQ Online purchases come with a 30-day money-back return policy, plus a 90-day HQ Online warranty against any manufacturing defects.
This warranty shall not apply to any item where defects have been caused by improper customer assembly, failure by the customer to follow instructions, product modification, negligent or improper operation.
OrderingHow to Buy HQ Online accepts online orders.
Add to cart > Check out > Submit order > Complete payment >Delivery
Payment PayPal, Payoneer, Credit Card includes Visa, Master, American Express, JCB, Discover.
Western Union, Bank Transfer, Payoneer, AliExpress.
15 In Stock
Qty
Minimum1 Mutiple1
Unit Price$ 0.0557
Ext Price$ 0
Add to Cart
Buy Now
Pricing (USD)
QtyUnit PriceExt Price
1+$9.47922 $9.47922
10+$8.10530 $81.05300
28+$7.26746 $203.48888