Images are for reference only

SIT8008BI-71-18E-48.000000D

  • Mfr Part #SIT8008BI-71-18E-48.000000D
  • ManufacturerSiTime
  • HQ Part #CR0070470
  • PackageSMD2016_4P
  • Lead Time Ship immediately
  • DescriptionActive Crystal Oscillators 48MHz ±20ppm 1.8V SMD2016_4P

  • Customer #
  • Datasheet Datasheet
Product Attributes View Similar
TypeDescription Select
Product Type
Annual Aging Rate±1ppm/year
Lead Quantity4Pin
Dominant Frequency48MHz
Installation TypeSMT
Frequency Error±20ppm
TypeMEMS (Silicon)
Size2.00 x 1.60mm
Package / CaseSMD2016_4P
Operating Temperature-40℃~+85℃
Supply Voltage1.8V
Output typeLVCMOS / HCMOS
Current Consumption3.5mA
MaterialSilicon MEMS
Pb FreeYes
Product StateActive
Packaging TechnologySIP
Duty Cycle45~55%
Partlife CycleActive
Control FunctionOutput Enable
Version"B" is the Vevision
Output WaveSquare Wave
Carries tape Std8.0mm
Storage Temperature-65℃~+150℃
CertificationHF(Halogen Free)
Country of OriginAmerica
Original ManufacturerSiTime Corporation
Frequency Stability±20ppm
SeriesSiT8008
GradeIndustrial
Height0.75mm
Terms of Service
ShippingDelivery Period For stock parts, orders placed on HQ Online from 8:00-16:00 will be dispatched on the same day
Once shipped, the transit time depends on the logistics provider you choose:
DHL Express, 3-5 days
FedEx International, 3-5 days
China Post Airmail, 15-45 days
Shipping RateShipping rate for your order can be found in the shopping cart.
Shipping OptionWe provide DHL, FedEx, and China Post Airmail shipping.
Shipping TrackingWe will notify you by email with a tracking number once the order is shipped. You can also find the tracking number in the order history.
Returning/WarrantyReturning HQ Online only accepts return requests due to quality issues. Return requests should be submitted within 30 days of delivery of the goods, please contact customer service for a return authorization.
Parts should be unused and in original packaging.
The customer has to take charge of the shipping.
Warranty All HQ Online purchases come with a 30-day money-back return policy, plus a 90-day HQ Online warranty against any manufacturing defects.
This warranty shall not apply to any item where defects have been caused by improper customer assembly, failure by the customer to follow instructions, product modification, negligent or improper operation.
OrderingHow to Buy HQ Online accepts online orders.
Add to cart > Check out > Submit order > Complete payment >Delivery
Payment PayPal, Payoneer, Credit Card includes Visa, Master, American Express, JCB, Discover.
Western Union, Bank Transfer, Payoneer, AliExpress.
In Stock
Request Quote