Images are for reference only

302-S101

  • Mfr Part #302-S101
  • ManufacturerOST
  • HQ Part #CO0002306
  • Package插件,P=2.54mm
  • Lead Time Ship immediately
  • DescriptionWire to Board Connectors 2x5P Direct Insertion P:2.54mm

  • Customer #
  • Datasheet Datasheet
Product Attributes View Similar
TypeDescription Select
Product Type
Matched Line Spacing2.54mm
ApplicationOriginal
Row Spacing2.54mm
Spacing2.54mm
Rated Voltage250V
Package / CaseDIP,P=2.54mm
Contact MaterialBrass
Characteristic-
Rated Current3A
Operating Temperature-40℃~+105℃
Flammability Grade Of MaterialsUL94V-0
Contact Coating Thickness0.03µm
Contact CoatingGold
TerminationWelding
Installation TypeDirect Insertion
Contact TypeMale Pin
Number of RowsDouble row
Number of Positions10Pin
Connector TypeJoint
StyleBoard to cable/wire
Pin Structure2x5P
Partlife CycleActive
Country of OriginAmerica
Size20.30 x 9.05mm
ManufacturerOn Shore Technology, Inc.
Height9.05mm
Part StatusActive
Series302
Lead Free Or NotYes
Moisture Sensitivity Level (MSL)1 (Unlimited)
ColourBlack
Terms of Service
ShippingDelivery Period For stock parts, orders placed on HQ Online from 8:00-16:00 will be dispatched on the same day
Once shipped, the transit time depends on the logistics provider you choose:
DHL Express, 3-5 days
FedEx International, 3-5 days
China Post Airmail, 15-45 days
Shipping RateShipping rate for your order can be found in the shopping cart.
Shipping OptionWe provide DHL, FedEx, and China Post Airmail shipping.
Shipping TrackingWe will notify you by email with a tracking number once the order is shipped. You can also find the tracking number in the order history.
Returning/WarrantyReturning HQ Online only accepts return requests due to quality issues. Return requests should be submitted within 30 days of delivery of the goods, please contact customer service for a return authorization.
Parts should be unused and in original packaging.
The customer has to take charge of the shipping.
Warranty All HQ Online purchases come with a 30-day money-back return policy, plus a 90-day HQ Online warranty against any manufacturing defects.
This warranty shall not apply to any item where defects have been caused by improper customer assembly, failure by the customer to follow instructions, product modification, negligent or improper operation.
OrderingHow to Buy HQ Online accepts online orders.
Add to cart > Check out > Submit order > Complete payment >Delivery
Payment PayPal, Payoneer, Credit Card includes Visa, Master, American Express, JCB, Discover.
Western Union, Bank Transfer, Payoneer, AliExpress.
In Stock
Request Quote