Images are for reference only

XH-4A

  • Mfr Part #XH-4A
  • ManufacturerBOOMELE
  • HQ Part #CO0890315
  • Package插件,P=2.5mm
  • Lead Time Ship immediately
  • DescriptionWire to Board Connectors 1x4P Direct Insertion P:2.5mm

  • Customer #
  • Datasheet Datasheet
Product Attributes View Similar
TypeDescription Select
Product Type
Matched Line Spacing-
ApplicationConsumer
Body MaterialPhosphor Bronze
Wire Gauge Or Range - Mm ²0.08~0.3mm²
Wire Gauge Or Range - Awg22-32AWG
Male And FemaleMale
Spacing2.50mm
Rated Voltage250V
Package / CaseDIP,P=2.5mm
Contact MaterialPhosphor Bronze
Characteristic-
Rated Current3A
Operating Temperature-25℃~+85℃
Contact CoatingTin
Installation TypeDirect Insertion
Contact TypeMale Pin
Number of RowsSingle row
Number of Positions4Pin
Connector TypeNeedle stand
Pin Structure1x4P
Insulation Resistance1GΩ
Application LevelConsumer
Connector SystemLine to board
Storage Temperature-25~+85℃
Certification-
Contact Resistance20mΩ
Size12.40 x 5.80mm
Number Of Pins Per Row4
Height7.00mm
SeriesXH
ColourWhite
Terms of Service
ShippingDelivery Period For stock parts, orders placed on HQ Online from 8:00-16:00 will be dispatched on the same day
Once shipped, the transit time depends on the logistics provider you choose:
DHL Express, 3-5 days
FedEx International, 3-5 days
China Post Airmail, 15-45 days
Shipping RateShipping rate for your order can be found in the shopping cart.
Shipping OptionWe provide DHL, FedEx, and China Post Airmail shipping.
Shipping TrackingWe will notify you by email with a tracking number once the order is shipped. You can also find the tracking number in the order history.
Returning/WarrantyReturning HQ Online only accepts return requests due to quality issues. Return requests should be submitted within 30 days of delivery of the goods, please contact customer service for a return authorization.
Parts should be unused and in original packaging.
The customer has to take charge of the shipping.
Warranty All HQ Online purchases come with a 30-day money-back return policy, plus a 90-day HQ Online warranty against any manufacturing defects.
This warranty shall not apply to any item where defects have been caused by improper customer assembly, failure by the customer to follow instructions, product modification, negligent or improper operation.
OrderingHow to Buy HQ Online accepts online orders.
Add to cart > Check out > Submit order > Complete payment >Delivery
Payment PayPal, Payoneer, Credit Card includes Visa, Master, American Express, JCB, Discover.
Western Union, Bank Transfer, Payoneer, AliExpress.
39,962 In Stock
Qty
Minimum20 Mutiple20
Unit Price$ 0.0557
Ext Price$ 0
Add to Cart
Buy Now
Pricing (USD)
QtyUnit PriceExt Price
20+$0.00817 $0.16340
100+$0.00746 $0.74600
500+$0.00698 $3.49000
1000+$0.00651 $6.51000
5000+$0.00594 $29.70000
10000+$0.00570 $57.00000