Images are for reference only

CH3.96-2A

  • Mfr Part #CH3.96-2A
  • ManufacturerBOOMELE
  • HQ Part #CO0890314
  • Package插件,P=3.96mm
  • Lead Time Ship immediately
  • DescriptionWire to Board Connectors 1x2P Direct Insertion P:3.96mm

  • Customer #
  • Datasheet Datasheet
Product Attributes View Similar
TypeDescription Select
Product Type
Body MaterialPhosphor Bronze
Wire Gauge Or Range - Mm ²0.08~0.3mm²
Wire Gauge Or Range - Awg22-30AWG
Male And FemaleMale
Spacing3.96mm
Rated Voltage250V
Package / CaseDIP,P=3.96mm
Contact MaterialPhosphor Bronze
Characteristic-
Rated Current6A
Operating Temperature-25℃~+85℃
Contact CoatingTin
Installation TypeDirect Insertion
Number of RowsSingle row
Number of Positions2Pin
Connector TypeNeedle stand
Pin Structure1x2P
Mounting OrientationDown
Insulation Resistance1GΩ
Application LevelConsumer
Connector SystemLine to board
Certification-
Contact Resistance10mΩ
Size3.96 x 9.70mm
Number Of Pins Per Row2
Height12.40mm
SeriesCH3.96
ColourTransparent color
Terms of Service
ShippingDelivery Period For stock parts, orders placed on HQ Online from 8:00-16:00 will be dispatched on the same day
Once shipped, the transit time depends on the logistics provider you choose:
DHL Express, 3-5 days
FedEx International, 3-5 days
China Post Airmail, 15-45 days
Shipping RateShipping rate for your order can be found in the shopping cart.
Shipping OptionWe provide DHL, FedEx, and China Post Airmail shipping.
Shipping TrackingWe will notify you by email with a tracking number once the order is shipped. You can also find the tracking number in the order history.
Returning/WarrantyReturning HQ Online only accepts return requests due to quality issues. Return requests should be submitted within 30 days of delivery of the goods, please contact customer service for a return authorization.
Parts should be unused and in original packaging.
The customer has to take charge of the shipping.
Warranty All HQ Online purchases come with a 30-day money-back return policy, plus a 90-day HQ Online warranty against any manufacturing defects.
This warranty shall not apply to any item where defects have been caused by improper customer assembly, failure by the customer to follow instructions, product modification, negligent or improper operation.
OrderingHow to Buy HQ Online accepts online orders.
Add to cart > Check out > Submit order > Complete payment >Delivery
Payment PayPal, Payoneer, Credit Card includes Visa, Master, American Express, JCB, Discover.
Western Union, Bank Transfer, Payoneer, AliExpress.
5,732 In Stock
Qty
Minimum20 Mutiple1
Unit Price$ 0.0557
Ext Price$ 0
Add to Cart
Buy Now
Pricing (USD)
QtyUnit PriceExt Price
20+$0.02160 $0.43200
100+$0.02127 $2.12700
400+$0.01711 $6.84400
1000+$0.01412 $14.12000