Images are for reference only

U231-091N-4BLRC19-F-1

  • Mfr Part #U231-091N-4BLRC19-F-1
  • ManufacturerXKB
  • HQ Part #CO0890264
  • PackageUSB9-TYPEA_13.1X16.6MM_TM
  • Lead Time Ship immediately
  • DescriptionUSB Connector Type A USB 3.0 9Pin 100V 1.8A

  • Customer #
  • Datasheet Datasheet
Product Attributes View Similar
TypeDescription Select
Product Type
Row Spacing1.50mm
Male And FemaleFemale
Spacing2.00mm
Rated Voltage100V
Package / CaseUSB9-TYPEA_13.1X16.6MM_TM
Rated Current1.8A
Operating Temperature-55℃~+85℃
Installation TypeDirect Insertion
Number of RowsDouble row
Number of Positions9Pin
Connector TypeUSB Type A
Insulation Resistance100MΩ
Application LevelConsumer
Partlife CycleActive
Storage Temperature-55~+85℃
Country of OriginChina
USB TypeType-A
Contact Resistance50mΩ
Size13.10 x 16.60mm
ManufacturerGuangdong XKB Technology Co., Ltd.
StandardUSB 3.0
Height7.00mm
Number Of Contacts9P
Number Of Ports1Pin
Part StatusActive
Series-
Lead Free Or NotYes
Terms of Service
ShippingDelivery Period For stock parts, orders placed on HQ Online from 8:00-16:00 will be dispatched on the same day
Once shipped, the transit time depends on the logistics provider you choose:
DHL Express, 3-5 days
FedEx International, 3-5 days
China Post Airmail, 15-45 days
Shipping RateShipping rate for your order can be found in the shopping cart.
Shipping OptionWe provide DHL, FedEx, and China Post Airmail shipping.
Shipping TrackingWe will notify you by email with a tracking number once the order is shipped. You can also find the tracking number in the order history.
Returning/WarrantyReturning HQ Online only accepts return requests due to quality issues. Return requests should be submitted within 30 days of delivery of the goods, please contact customer service for a return authorization.
Parts should be unused and in original packaging.
The customer has to take charge of the shipping.
Warranty All HQ Online purchases come with a 30-day money-back return policy, plus a 90-day HQ Online warranty against any manufacturing defects.
This warranty shall not apply to any item where defects have been caused by improper customer assembly, failure by the customer to follow instructions, product modification, negligent or improper operation.
OrderingHow to Buy HQ Online accepts online orders.
Add to cart > Check out > Submit order > Complete payment >Delivery
Payment PayPal, Payoneer, Credit Card includes Visa, Master, American Express, JCB, Discover.
Western Union, Bank Transfer, Payoneer, AliExpress.
In Stock
Request Quote