Images are for reference only

GS8332-MR

  • Mfr Part #GS8332-MR
  • ManufacturerGainsil
  • HQ Part #IC0443357
  • PackageMSOP8_3X3MM
  • Lead Time Ship immediately
  • DescriptionMSOP-8 Precision OpAmps ROHS

  • Customer #
  • Datasheet Datasheet
Product Attributes View Similar
TypeDescription Select
Product Type
Output Current40mA
Output Current Of Each Channel25μA
Input Bias Current20pA
-3db Bandwidth-
Gain Bandwidth Product (Gbp)350KHz
Pendulum Rate200mV/μs
Type Of OutputRail-to-Rail
Operating Temperature-45℃~+125℃
Installation TypeSMT
Input Offset Voltage (Vos)10μV
Supply Voltage, Single/Double (±)1.8V~5.5V,±0.9V~±2.75V
Package / CaseMSOP8_3X3MM
Common Mode Rejection Ratio - CMRR110dB
Picth0.65mm
Partlife CycleActive
Storage Temperature-55~+150℃
Lead Quantity8Pin
Height1.10mm
L x W/Size3.00 x 3.00mm
Country of OriginChina
Original ManufacturerGainsil Semiconductor Technology (Shanghai) Co., Ltd.
Supply Voltage1.8V~5.5V,±900mV~±2.75V
Number Of Channels2
Terms of Service
ShippingDelivery Period For stock parts, orders placed on HQ Online from 8:00-16:00 will be dispatched on the same day
Once shipped, the transit time depends on the logistics provider you choose:
DHL Express, 3-5 days
FedEx International, 3-5 days
China Post Airmail, 15-45 days
Shipping RateShipping rate for your order can be found in the shopping cart.
Shipping OptionWe provide DHL, FedEx, and China Post Airmail shipping.
Shipping TrackingWe will notify you by email with a tracking number once the order is shipped. You can also find the tracking number in the order history.
Returning/WarrantyReturning HQ Online only accepts return requests due to quality issues. Return requests should be submitted within 30 days of delivery of the goods, please contact customer service for a return authorization.
Parts should be unused and in original packaging.
The customer has to take charge of the shipping.
Warranty All HQ Online purchases come with a 30-day money-back return policy, plus a 90-day HQ Online warranty against any manufacturing defects.
This warranty shall not apply to any item where defects have been caused by improper customer assembly, failure by the customer to follow instructions, product modification, negligent or improper operation.
OrderingHow to Buy HQ Online accepts online orders.
Add to cart > Check out > Submit order > Complete payment >Delivery
Payment PayPal, Payoneer, Credit Card includes Visa, Master, American Express, JCB, Discover.
Western Union, Bank Transfer, Payoneer, AliExpress.
1,819 In Stock
Qty
Minimum1 Mutiple1
Unit Price$ 0.0557
Ext Price$ 0
Add to Cart
Buy Now
Pricing (USD)
QtyUnit PriceExt Price
1+$0.46583 $0.46583
10+$0.37323 $3.73230
600+$0.24075 $144.45000
1200+$0.23714 $284.56800
3000+$0.23002 $690.06000