Images are for reference only

61301011121

  • Mfr Part #61301011121
  • ManufacturerWurth
  • HQ Part #CO0170298
  • Package插件,P=2.54mm
  • Lead Time Ship immediately
  • DescriptionPin Headers 1x10Pin DIP,P=2.54mm Square Needle

  • Customer #
  • Datasheet Datasheet
Product Attributes View Similar
TypeDescription Select
Product Type
Matched Line Spacing-
Application-
Male And FemaleMale
Spacing2.54mm
Rated Voltage250V
Package / CaseDIP,P=2.54mm
Contact MaterialCopper Alloy
Rated Current3A
Operating Temperature-40℃~+105℃
Contact Coating Thickness-
Contact CoatingGold
TerminationSolder
Installation TypeDirect Insertion
Number of RowsSingle row
Number of Positions10Pin
Connector TypeJoint
Pin Structure1x10P
Plastic Height2.54mm
Round Needle/Square NeedleSquare Needle
Application LevelConsumer
Partlife CycleActive
Storage Temperature-40~+105℃
CertificationRoHS
Country of OriginGermany
Size25.40 x 2.54mm
ManufacturerWürth Elektronik GmbH & Co. KG
Height8.54mm
Part StatusActive
SeriesWR-PHD
Lead Free Or NotYes
Moisture Sensitivity Level (MSL)1 (Unlimited)
ColourBlack
Terms of Service
ShippingDelivery Period For stock parts, orders placed on HQ Online from 8:00-16:00 will be dispatched on the same day
Once shipped, the transit time depends on the logistics provider you choose:
DHL Express, 3-5 days
FedEx International, 3-5 days
China Post Airmail, 15-45 days
Shipping RateShipping rate for your order can be found in the shopping cart.
Shipping OptionWe provide DHL, FedEx, and China Post Airmail shipping.
Shipping TrackingWe will notify you by email with a tracking number once the order is shipped. You can also find the tracking number in the order history.
Returning/WarrantyReturning HQ Online only accepts return requests due to quality issues. Return requests should be submitted within 30 days of delivery of the goods, please contact customer service for a return authorization.
Parts should be unused and in original packaging.
The customer has to take charge of the shipping.
Warranty All HQ Online purchases come with a 30-day money-back return policy, plus a 90-day HQ Online warranty against any manufacturing defects.
This warranty shall not apply to any item where defects have been caused by improper customer assembly, failure by the customer to follow instructions, product modification, negligent or improper operation.
OrderingHow to Buy HQ Online accepts online orders.
Add to cart > Check out > Submit order > Complete payment >Delivery
Payment PayPal, Payoneer, Credit Card includes Visa, Master, American Express, JCB, Discover.
Western Union, Bank Transfer, Payoneer, AliExpress.
In Stock
Request Quote