Images are for reference only

WSF12N10

  • Mfr Part #WSF12N10
  • ManufacturerWINSOK
  • HQ Part #DS0139888
  • PackageTO-252(DPAK)
  • Lead Time Ship immediately
  • Description100V 10A 220mΩ@10V,5A 60W 2.4V@250uA N Channel TO-252-2(DPAK) MOSFETs ROHS

  • Customer #
  • Datasheet Datasheet
Product Attributes View Similar
TypeDescription Select
Product Type
To ConfigureSingle
Continuous Drain Current12A
Threshold Voltage2.4V@250µA
Vgs(Max)±20V
Drain Current12A
Drain Source Voltage (Vdss)100V
Operating Temperature-55℃~+150℃
Installation TypeSMT
Transistor TypeN-Channel
Package / CaseTO-252(DPAK)
Conduction Resistance (RDS (on) @ Vgs, Id)220mΩ@10V,5A
Power Dissipation60W
Power (Watts)60W
Total Gate Charge9.5nC
Reverse Transfer Capacitance20pF
Breakdown voltage of grid and source±20V
Breakdown Voltage100V
PolarizationN-Channel
Storage Temperature-55℃~+150℃
Height2.40mm
L x W/Size6.60 x 6.10mm
Country of OriginChina
Original ManufacturerWinsok power Semiconductor CO., LTD
Type1 N channel
Input Capacitance Ciss440pF
Terms of Service
ShippingDelivery Period For stock parts, orders placed on HQ Online from 8:00-16:00 will be dispatched on the same day
Once shipped, the transit time depends on the logistics provider you choose:
DHL Express, 3-5 days
FedEx International, 3-5 days
China Post Airmail, 15-45 days
Shipping RateShipping rate for your order can be found in the shopping cart.
Shipping OptionWe provide DHL, FedEx, and China Post Airmail shipping.
Shipping TrackingWe will notify you by email with a tracking number once the order is shipped. You can also find the tracking number in the order history.
Returning/WarrantyReturning HQ Online only accepts return requests due to quality issues. Return requests should be submitted within 30 days of delivery of the goods, please contact customer service for a return authorization.
Parts should be unused and in original packaging.
The customer has to take charge of the shipping.
Warranty All HQ Online purchases come with a 30-day money-back return policy, plus a 90-day HQ Online warranty against any manufacturing defects.
This warranty shall not apply to any item where defects have been caused by improper customer assembly, failure by the customer to follow instructions, product modification, negligent or improper operation.
OrderingHow to Buy HQ Online accepts online orders.
Add to cart > Check out > Submit order > Complete payment >Delivery
Payment PayPal, Payoneer, Credit Card includes Visa, Master, American Express, JCB, Discover.
Western Union, Bank Transfer, Payoneer, AliExpress.
79 In Stock
Qty
Minimum5 Mutiple5
Unit Price$ 0.0557
Ext Price$ 0
Add to Cart
Buy Now
Pricing (USD)
QtyUnit PriceExt Price
5+$0.18157 $0.90785
50+$0.14508 $7.25400