Images are for reference only

UMW AO3414A

  • Mfr Part #UMW AO3414A
  • ManufacturerUMW
  • HQ Part #DS0140419
  • PackageSOT-23
  • Lead Time Ship immediately
  • DescriptionLoad Switch for Portable Devices DC/DC Converter

  • Customer #
  • Datasheet Datasheet
Product Attributes View Similar
TypeDescription Select
Product Type
To ConfigureSingle
Continuous Drain Current4.2A
Threshold Voltage950mV@50µA
Vgs(Max)±12V
Drain Current4.2A
Drain Source Voltage (Vdss)20V
Operating Temperature+150℃
Installation TypeSMT
Transistor TypeN-Channel
Package / CaseSOT-23
Conduction Resistance (RDS (on) @ Vgs, Id)28mΩ
Power Dissipation400mW
Total Gate Charge4nC
Reverse Transfer Capacitance80pF
Breakdown voltage of grid and source±12V
Breakdown Voltage20V
PolarizationN-Channel
Storage Temperature-55℃~+150℃
Lead Quantity3Pin
Height1.05mm
L x W/Size3.00 x 1.40mm
CertificationRoHS
Printing CodeAE9T
Country of OriginChina Taiwan
Original ManufacturerUMW
Input Capacitance Ciss300pF
Lead Free Or NotYes
Part StatusActive
Terms of Service
ShippingDelivery Period For stock parts, orders placed on HQ Online from 8:00-16:00 will be dispatched on the same day
Once shipped, the transit time depends on the logistics provider you choose:
DHL Express, 3-5 days
FedEx International, 3-5 days
China Post Airmail, 15-45 days
Shipping RateShipping rate for your order can be found in the shopping cart.
Shipping OptionWe provide DHL, FedEx, and China Post Airmail shipping.
Shipping TrackingWe will notify you by email with a tracking number once the order is shipped. You can also find the tracking number in the order history.
Returning/WarrantyReturning HQ Online only accepts return requests due to quality issues. Return requests should be submitted within 30 days of delivery of the goods, please contact customer service for a return authorization.
Parts should be unused and in original packaging.
The customer has to take charge of the shipping.
Warranty All HQ Online purchases come with a 30-day money-back return policy, plus a 90-day HQ Online warranty against any manufacturing defects.
This warranty shall not apply to any item where defects have been caused by improper customer assembly, failure by the customer to follow instructions, product modification, negligent or improper operation.
OrderingHow to Buy HQ Online accepts online orders.
Add to cart > Check out > Submit order > Complete payment >Delivery
Payment PayPal, Payoneer, Credit Card includes Visa, Master, American Express, JCB, Discover.
Western Union, Bank Transfer, Payoneer, AliExpress.
121 In Stock
Qty
Minimum5 Mutiple5
Unit Price$ 0.0557
Ext Price$ 0
Add to Cart
Buy Now
Pricing (USD)
QtyUnit PriceExt Price
5+$0.02817 $0.14085
20+$0.02566 $0.51320
100+$0.02314 $2.31400
500+$0.02062 $10.31000
1000+$0.01945 $19.45000
2000+$0.01861 $37.22000