Images are for reference only

1.5KE91CA

  • Mfr Part #1.5KE91CA
  • ManufacturerYENJI
  • HQ Part #PD0000129
  • PackageAXIAL_D5.3X9.5MM_TM
  • Lead Time Ship immediately
  • Description125V 86.5V 77.8V DO-201AD TVS ROHS

  • Customer #
  • Datasheet Datasheet
Product Attributes View Similar
TypeDescription Select
Product Type
Reverse Leakage Current Ir1uA@77.8V
Number of Circuits1
Rated Voltage-DC77.8V
SizeΦ5.30 x 9.50mm
Height5.30mm
Peak Pulse Current (Ipp)12.2A
Installation TypeDIP
Operating Temperature-55℃~+175℃
Breakdown Voltage - Min86.5V
PolarityBidirectional
Package / CaseAXIAL_D5.3X9.5MM_TM
Clamping Voltage125V
Country of OriginChina Taiwan
Original ManufacturerYenji Electronics Co., Ltd.
Supply Voltage77.8V
Off State Voltage77.8V
Part StatusActive
Number Of Channels1
Series1.5KE
Power Peak Pulse1.5KW
Terms of Service
ShippingDelivery Period For stock parts, orders placed on HQ Online from 8:00-16:00 will be dispatched on the same day
Once shipped, the transit time depends on the logistics provider you choose:
DHL Express, 3-5 days
FedEx International, 3-5 days
China Post Airmail, 15-45 days
Shipping RateShipping rate for your order can be found in the shopping cart.
Shipping OptionWe provide DHL, FedEx, and China Post Airmail shipping.
Shipping TrackingWe will notify you by email with a tracking number once the order is shipped. You can also find the tracking number in the order history.
Returning/WarrantyReturning HQ Online only accepts return requests due to quality issues. Return requests should be submitted within 30 days of delivery of the goods, please contact customer service for a return authorization.
Parts should be unused and in original packaging.
The customer has to take charge of the shipping.
Warranty All HQ Online purchases come with a 30-day money-back return policy, plus a 90-day HQ Online warranty against any manufacturing defects.
This warranty shall not apply to any item where defects have been caused by improper customer assembly, failure by the customer to follow instructions, product modification, negligent or improper operation.
OrderingHow to Buy HQ Online accepts online orders.
Add to cart > Check out > Submit order > Complete payment >Delivery
Payment PayPal, Payoneer, Credit Card includes Visa, Master, American Express, JCB, Discover.
Western Union, Bank Transfer, Payoneer, AliExpress.
In Stock
Request Quote