Images are for reference only

ESD5621W-2/TR

  • Mfr Part #ESD5621W-2/TR
  • ManufacturerWILLSEMI(韦尔)
  • HQ Part #UN0002623
  • PackageSOD323F
  • Lead Time Ship immediately
  • DescriptionTVS VRWM=12V VBR(Min)=13V VC=27.5V IPP=50A Ppk=1400W SOD323F

  • Customer #
  • Datasheet Datasheet
Product Attributes View Similar
TypeDescription Select
Product Type
Reverse Leakage Current Ir0.1μA
Rated Voltage-DC12V
Size1.70 x 1.25mm
Height1.10mm
Peak Pulse Current (Ipp)50A
Installation TypeSMT
Operating Temperature-40℃~+85℃
Breakdown Voltage - Min15V
PolarityUnidirectional
Package / CaseSOD323F
Clamping Voltage27.5V
Breakdown Voltage Max17V
Partlife CycleActive
Storage Temperature-55℃~+150℃
Country of OriginChina
Original ManufacturerWill Semiconductor Ltd.
Off State Voltage12V
Part StatusActive
Number Of Channels1
Lead Free Or NotYes
Power Peak Pulse1.4KW
Terms of Service
ShippingDelivery Period For stock parts, orders placed on HQ Online from 8:00-16:00 will be dispatched on the same day
Once shipped, the transit time depends on the logistics provider you choose:
DHL Express, 3-5 days
FedEx International, 3-5 days
China Post Airmail, 15-45 days
Shipping RateShipping rate for your order can be found in the shopping cart.
Shipping OptionWe provide DHL, FedEx, and China Post Airmail shipping.
Shipping TrackingWe will notify you by email with a tracking number once the order is shipped. You can also find the tracking number in the order history.
Returning/WarrantyReturning HQ Online only accepts return requests due to quality issues. Return requests should be submitted within 30 days of delivery of the goods, please contact customer service for a return authorization.
Parts should be unused and in original packaging.
The customer has to take charge of the shipping.
Warranty All HQ Online purchases come with a 30-day money-back return policy, plus a 90-day HQ Online warranty against any manufacturing defects.
This warranty shall not apply to any item where defects have been caused by improper customer assembly, failure by the customer to follow instructions, product modification, negligent or improper operation.
OrderingHow to Buy HQ Online accepts online orders.
Add to cart > Check out > Submit order > Complete payment >Delivery
Payment PayPal, Payoneer, Credit Card includes Visa, Master, American Express, JCB, Discover.
Western Union, Bank Transfer, Payoneer, AliExpress.
In Stock
Request Quote