Images are for reference only

LM2575S-ADJ/TR

  • Mfr Part #LM2575S-ADJ/TR
  • ManufacturerHGC
  • HQ Part #IC0444885
  • PackageTO263-5
  • Lead Time Ship immediately
  • DescriptionStep-down type TO-263-5 DC-DC Converters ROHS

  • Customer #
  • Datasheet Datasheet
Product Attributes View Similar
TypeDescription Select
Product Type
Lead Quantity6Pin
Synchronous RectificationNo
Output Current1A
Type Of OutputAdjustable
FunctionBuck
Output ConfigurationPositive
Output Voltage 1.23V~37V
Switching Frequency 52KHz
Topological Structure Step-Down (Buck)
Package / CaseTO-263-5
Installation TypeSMT
Number of Output Channels1
Input Voltage Range4.75V~40V
Partlife CycleActive
Storage Temperature-65℃~+150℃
Country of OriginChina
Original ManufacturerGuangdong Huaguan Semiconductor Co., Ltd.
Size10.30 x 8.40mm
Operating Temperature0℃~+85℃
Lead Free Or NotYes
Terms of Service
ShippingDelivery Period For stock parts, orders placed on HQ Online from 8:00-16:00 will be dispatched on the same day
Once shipped, the transit time depends on the logistics provider you choose:
DHL Express, 3-5 days
FedEx International, 3-5 days
China Post Airmail, 15-45 days
Shipping RateShipping rate for your order can be found in the shopping cart.
Shipping OptionWe provide DHL, FedEx, and China Post Airmail shipping.
Shipping TrackingWe will notify you by email with a tracking number once the order is shipped. You can also find the tracking number in the order history.
Returning/WarrantyReturning HQ Online only accepts return requests due to quality issues. Return requests should be submitted within 30 days of delivery of the goods, please contact customer service for a return authorization.
Parts should be unused and in original packaging.
The customer has to take charge of the shipping.
Warranty All HQ Online purchases come with a 30-day money-back return policy, plus a 90-day HQ Online warranty against any manufacturing defects.
This warranty shall not apply to any item where defects have been caused by improper customer assembly, failure by the customer to follow instructions, product modification, negligent or improper operation.
OrderingHow to Buy HQ Online accepts online orders.
Add to cart > Check out > Submit order > Complete payment >Delivery
Payment PayPal, Payoneer, Credit Card includes Visa, Master, American Express, JCB, Discover.
Western Union, Bank Transfer, Payoneer, AliExpress.
In Stock
Request Quote