Images are for reference only

Chip Capacitor (MLCC) FH 0402B201K500NT

  • Mfr Part #0402B201K500NT
  • ManufacturerFH
  • HQ Part #CA0169163
  • Package0402
  • Lead Time Ship immediately
  • DescriptionChip Capacitor (MLCC) 0402 200pF ±10% 50V X7R

  • Customer #
  • Datasheet Datasheet
Product Attributes View Similar
TypeDescription Select
Product Type
Thickness0.020"(0.50mm)
Application Area Consumer
Grade-
Temperature CoefficientX7R
Size1.00 x 0.50mm
CharacteristicOriginal
Package / Case0402
Installation TypeSMT
Operating Temperature-55~+125℃
Voltage - Rated50V
Accuracy±10%
Capacity Value200pF
PackageTape/Reel
Lead Quantity2Pin
Voltage Proof50V
DielectricX7R
Reel SizeΦ180mm
Partlife CycleActive
CertificationRoHS
MPQ10000pcs
Country of OriginChina
Original ManufacturerGuangdong Fenghua Advanced Technology Holding Co.,Ltd.
BrandFH
Lead Free Or NotYes
Part StatusActive
Series-
Height0.020"(0.50mm)
Terms of Service
ShippingDelivery Period For stock parts, orders placed on HQonline from 8:00-16:00 will be dispatched on the same day
Once shipped, the transit time depends on the logistics provider you choose:
DHL Express, 3-5 days
FedEx International, 3-5 days
China Post Airmail, 15-45 days
Shipping RateShipping rate for your order can be found in the shopping cart.
Shipping OptionWe provide DHL, FedEx, and China Post Airmail shipping.
Shipping TrackingWe will notify you by email with a tracking number once the order is shipped. You can also find the tracking number in the order history.
Returning/WarrantyReturning HQonline only accepts return requests due to quality issues. Return requests should be submitted within 30 days of delivery of the goods, please contact customer service for a return authorization.
Parts should be unused and in original packaging.
The customer has to take charge of the shipping.
Warranty All HQonline purchases come with a 30-day money-back return policy, plus a 90-day HQonline warranty against any manufacturing defects.
This warranty shall not apply to any item where defects have been caused by improper customer assembly, failure by the customer to follow instructions, product modification, negligent or improper operation.
OrderingHow to Buy HQonline accepts online orders.
Add to cart > Check out > Submit order > Complete payment >Delivery
Payment PayPal, Payoneer, Credit Card includes Visa, Master, American Express, JCB, Discover.
Western Union, Bank Transfer, Payoneer, AliExpress.
16,244 In Stock
Qty
Minimum1 Mutiple1
Unit Price$ 0.0557
Ext Price$ 0
Add to Cart
Buy Now
Pricing (USD)
QtyUnit PriceExt Price
1+$0.00099 $0.00099
10+$0.00090 $0.00900
30+$0.00089 $0.02670
100+$0.00084 $0.08400