Images are for reference only

CSTCE16M0V53-R0

  • Mfr Part #CSTCE16M0V53-R0
  • ManufacturerMurata Manufacturing
  • HQ Part #MD0041899
  • PackageSMD3213_3P
  • Lead Time Ship immediately
  • DescriptionCeramic Resonators 16MHz ±0.5% ±0.3% SMD3213_3P

  • Customer #
  • Datasheet Datasheet
Product Attributes View Similar
TypeDescription Select
Product Type
Built In Load Capacitance15pF
Annual Aging Rate±0.2%
Lead Quantity3Pin
Dominant Frequency16MHz
Installation TypeSMT
Frequency Error±0.5%
Size3.20 x 1.30mm
Package / CaseSMD3213_3P
Operating Temperature-20℃~+80℃
OvertoneThickness Expander mode
MaterialCeramic
Pb FreeYes
ApplicationConsumer, Industrial
Product StateActive
Insulation Resistance500MΩ @ DC10V
Packaging TechnologyGlue sealing
Cut TypeThickness Expander mode
Partlife CycleActive
Output WaveSine Wave
Carries tape Std18mm
Storage Temperature-20℃~+80℃
Marking TypeLaser
Country of OriginJapan
Original ManufacturerMurata Manufacturing Co Ltd
Frequency Stability±0.3%
SeriesCSTCE
Equivalent Series Resistance40Ω
GradeConsumer
Height0.90mm
Terms of Service
ShippingDelivery Period For stock parts, orders placed on HQ Online from 8:00-16:00 will be dispatched on the same day
Once shipped, the transit time depends on the logistics provider you choose:
DHL Express, 3-5 days
FedEx International, 3-5 days
China Post Airmail, 15-45 days
Shipping RateShipping rate for your order can be found in the shopping cart.
Shipping OptionWe provide DHL, FedEx, and China Post Airmail shipping.
Shipping TrackingWe will notify you by email with a tracking number once the order is shipped. You can also find the tracking number in the order history.
Returning/WarrantyReturning HQ Online only accepts return requests due to quality issues. Return requests should be submitted within 30 days of delivery of the goods, please contact customer service for a return authorization.
Parts should be unused and in original packaging.
The customer has to take charge of the shipping.
Warranty All HQ Online purchases come with a 30-day money-back return policy, plus a 90-day HQ Online warranty against any manufacturing defects.
This warranty shall not apply to any item where defects have been caused by improper customer assembly, failure by the customer to follow instructions, product modification, negligent or improper operation.
OrderingHow to Buy HQ Online accepts online orders.
Add to cart > Check out > Submit order > Complete payment >Delivery
Payment PayPal, Payoneer, Credit Card includes Visa, Master, American Express, JCB, Discover.
Western Union, Bank Transfer, Payoneer, AliExpress.
In Stock
Request Quote